Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Max) 10Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Voltage - Supply, Single (V+) 4.5V ~ 36V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Max) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 15pF, 15pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number MAX314
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MAX314LCPE+,MAXMAXMAX314LCPE+
Standard Package 25
Win Source Part Number 1075245-MAX314LCPE+
Ultra Librarian 3D Model Ultra Librarian MAX314LCPE+ CAD Model

Description

The MAX314LCPE+ is a precision, quad, SPST (Single-Pole Single-Throw) analog switch from Maxim Integrated, known for its high-performance integrated circuits. This device is designed to provide superior switching performance for both digital and analog signals. Its versatility makes it suitable for a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The MAX314LCPE+ boasts a low on-resistance (R<sub>ON) typically 100Ω, which ensures minimal signal distortion and power loss during switching operations.
  • Single Supply Operation: It can operate with a single supply voltage ranging from +4.5V to +30V, or a dual supply from ±4.5V to ±20V, providing flexibility in various system designs.
  • Fast Switching Times: With fast switching times (t<sub>ON OFF
  • Low Power Consumption: The device features a low power consumption, making it ideal for battery-powered and portable applications.
  • High Off-Isolation: It offers high off-isolation (-75dB at 1MHz), which is critical for reducing crosstalk in multiplexing applications.
  • ESD Protection: The MAX314LCPE+ includes ESD protection diodes to safeguard the device against electrostatic discharges, enhancing its durability and reliability in harsh environments.

Applications

  • Audio/Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Test and Measurement Instruments

Package and Reliability

The MAX314LCPE+ comes in a 16-pin PDIP (Plastic Dual In-line Package) which is easy to handle and suitable for through-hole mounting on printed circuit boards. Maxim Integrated ensures high reliability and performance consistency, which makes the MAX314LCPE+ a trustworthy component for precision applications.

Whether you are designing a sophisticated communication system or a simple signal routing application, the MAX314LCPE+ provides the efficiency, durability, and precision you need to create a high-quality product.

You May Also Be Interested in

Analog Devices Inc.
IC SW SPST-NOX4 100OHM 16CDIP / 4 Circuit IC Switch 1:1 100Ohm 16-CDIP
Need more? Email Us
ECAD model for SW7510BQ/883C
Vishay
IC SWITCH SPDTX3 78OHM 16MINIQFN
Need more? Email Us
ECAD model for DG4053EEN-T1-GE4
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
ECAD model for MAX4526CSA
Vishay
IC SWITCH DPDT X 2 550MOHM 16QFN
Lowest to $1.6215
ECAD model for DG2523DN-T1-GE4
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $13.0388
ECAD model for MPQ2735GG-AEC1-Z
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $11.4090
ECAD model for DG1413EEN-T1-GE4
Analog Devices Inc.
IC SWITCH SPDT X 1 4OHM SOT23-6
Need more? Email Us
ECAD model for ADG719SRJZ-EP-R2
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Need more? Email Us
ECAD model for MUX36D08IPW
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5910
ECAD model for MC74LVX4051DT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention