EN
  • EN
  • DE

ATF20V8BQL-15PU

Part No ATF20V8BQL-15PU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 15NS 24DIP / SPLD ATF20V8B Family 300 Gates 8 Macro Cells 62MHz 5V 24-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 20V8
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 15ns
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 769194-ATF20V8BQL-15PU
Popularity Medium
Supply and Demand Status Limited
Family Name ATF20V8BQL
Introduction Date May 21, 1998
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATF20V8BQL-15PU CAD Model

Description

Microchip Technology ATF20V8BQL-15PU Product Overview

The ATF20V8BQL-15PU from Microchip Technology is a high-performance CMOS (Electrically-Erasable Programmable Read-Only Memory) EEPLD (Electrically Erasable Programmable Logic Device) that combines a high-density architecture with 15 nanosecond pin-to-pin logic delays and a versatile I/O structure. Designed for a wide range of applications, this device provides a convenient and cost-effective solution for complex logic designs.

Key Features

  • High-Speed Performance: With a 15ns propagation delay, this device ensures swift operation, making it suitable for high-speed applications.
  • Advanced Architecture: The ATF20V8BQL-15PU features an efficient architecture that allows for the implementation of complex logic functions with fewer macrocells, reducing power consumption and increasing logic density.
  • Reprogrammable: The EEPLD is electrically erasable and reprogrammable, allowing designers to iterate on their designs without the need for costly and time-consuming mask changes.
  • High-Reliability: Built with CMOS technology, this device is known for its high reliability and low power consumption, making it ideal for portable and power-sensitive applications.
  • Versatile I/O: The device supports a wide range of input and output configurations, providing flexibility in interfacing with different logic levels and other integrated circuits.
  • Temperature Range: It operates within an industrial temperature range, ensuring performance under extreme conditions.
  • Package Type: The ATF20V8BQL-15PU comes in a 24-pin DIP (Dual In-line Package) that is suitable for through-hole mounting, facilitating easy integration into a variety of circuit boards.

Applications

The ATF20V8BQL-15PU is well-suited for a range of applications across various industries, including:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Computer peripherals
  • Security systems

As a product of Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, the ATF20V8BQL-15PU benefits from the company's commitment to quality, durability, and support. This makes it an excellent choice for designers looking to incorporate a reliable and flexible logic solution into their electronic designs.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Altera
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess