EN
  • EN
  • DE

OS6172WKTCEGOWOF

Part No OS6172WKTCEGOWOF
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Opteron 6172 12-Core Magny-Cours 2.1GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952343-OS6172WKTCEGOWOF
Series *
Ultra Librarian 3D Model Ultra Librarian OS6172WKTCEGOWOF CAD Model

Description

The OS6172WKTCEGOWOF is an AMD Opteron 6172 processor. This server-class processor is based on the 'Magny-Cours' architecture and is designed for multi-processor systems used in servers and workstations. It provides high core counts and substantial memory bandwidth for demanding workloads.

Applications:

  • Server virtualization
  • Database servers
  • High-performance computing (HPC)
  • Cloud computing
  • Data warehousing

Features:

  • Twelve Cores: Provides substantial parallel processing capabilities for multi-threaded applications.
  • HyperTransport Technology: Offers high-bandwidth interconnects between processors and I/O devices.
  • Integrated Memory Controller: Improves memory performance by reducing latency.
  • AMD-V Virtualization Technology: Enhances hardware virtualization capabilities.
  • Power Management Features: Optimizes power consumption based on workload.

Benefits:

  • Increased Server Density: Higher core count allows for more virtual machines or applications to run on a single server.
  • Improved Application Performance: Twelve cores enhance performance for multi-threaded and parallel applications.
  • Reduced Latency: Integrated memory controller minimizes memory access times.
  • Enhanced Virtualization: AMD-V technology improves the efficiency and security of virtualized environments.
  • Lower Total Cost of Ownership (TCO): Power management features reduce energy consumption and cooling costs.

Technical Specifications:

  • Architecture: Magny-Cours
  • Core Count: 12
  • Clock Speed: Typically around 2.1 GHz
  • Socket Type: Socket G34
  • L3 Cache: 12 MB
  • Manufacturing Process: 45nm
  • TDP (Thermal Design Power): 115W

The AMD Opteron 6172 is well-suited for demanding server workloads that require high core counts and memory bandwidth. Its virtualization capabilities and power management features make it a compelling choice for businesses looking to consolidate servers and reduce operating costs.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess