EN
  • EN
  • DE

ST72F141K2M6

Part No ST72F141K2M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194059-ST72F141K2M6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F141K2M6 CAD Model

Description

The ST72F141K2M6 is an 8-bit microcontroller from the ST7 family manufactured by STMicroelectronics. This microcontroller is based on the ST7 core and is designed for a variety of embedded applications requiring moderate processing power and memory. It provides a balance of performance, low power consumption, and peripheral integration, making it suitable for cost-sensitive and power-conscious applications.

Applications

  • Motor control applications (e.g., small appliances, fans)
  • Industrial control systems
  • Consumer electronics (e.g., remote controls, toys)
  • Security systems
  • Automotive applications (e.g., dashboard controls)

Features

  • ST7 core with up to 8 MHz clock frequency
  • 2 KB Flash memory for program storage
  • 256 bytes RAM for data storage
  • 8-bit Analog-to-Digital Converter (ADC)
  • Timers with PWM capability
  • Serial communication interfaces (UART, SPI)
  • I/O ports with interrupt capability
  • Low power consumption modes (halt, wait, active halt)
  • Operating voltage: 4.5V to 5.5V

Benefits

  • Cost-Effective Solution: The ST72F141K2M6 offers a balance of features and performance at a competitive price, making it a cost-effective solution for embedded applications.
  • Low Power Consumption: The microcontroller's low power consumption modes enable energy-efficient operation, extending battery life in portable devices and reducing overall power consumption in other applications.
  • Integrated Peripherals: The integrated ADC, timers, and serial communication interfaces reduce the need for external components, simplifying system design and reducing board space.
  • Flexible Development: STMicroelectronics provides a comprehensive suite of development tools, including compilers, debuggers, and emulators, to facilitate rapid application development.
  • Robust Performance: The ST7 core and integrated peripherals provide robust performance in a variety of operating conditions.

Additional Details

The ST72F141K2M6 microcontroller is typically available in a TSSOP20 package. Detailed electrical characteristics, timing diagrams, and application notes are available in the official datasheet from STMicroelectronics. It is important to consult the datasheet for precise specifications and application guidelines to ensure optimal performance and reliability. Programming can be done using standard JTAG or SWIM (Single Wire Interface Module) programmers. The interrupt structure allows for responsive handling of external events. The reset circuitry is designed to ensure reliable startup.

When designing with the ST72F141K2M6, consider the power supply filtering and decoupling requirements to minimize noise and ensure stable operation. Also, pay attention to the pinout configuration and signal routing to avoid signal integrity issues. Proper software design is essential to take full advantage of the microcontroller's capabilities.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess