Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr AMD
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880942-MACH215-20JC
Ultra Librarian 3D Model Ultra Librarian MACH215-20JC CAD Model

Description

The MACH215-20JC is an integrated circuit (IC) that falls under the category of Embedded CPLDs (Complex Programmable Logic Devices).

  • Series: MACH
  • Installation: Bulk
  • Package: Single Unit
  • ECCN: EAR99
  • Application: Digital logic design and embedded systems
  • Manufacturer: AMD
  • Product Status: Active

You May Also Be Interested in

Altera
IC CPLD 560MC 10NS 240RQFP / CPLD MAX® 9000 Family 12K Gates 560 Macro Cells 144.9MHz 5V 240-Pin RQFP Tray
Lowest to $609.3050
ECAD model for EPM9560ARC240-10
Altera
IC CPLD 64MC 7.5NS 44TQFP / CPLD MAX® 7000B Family 1.25K Gates 64 Macro Cells 142.9MHz 2.5V 44-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7064BTC44-7
Altera
IC CPLD 1700MC 7NS 324FBGA / CPLD MAX® II Family 1700 Macro Cells 201.1MHz 0.18um Technology 1.8V 324-Pin FBGA Tray
Need more? Email Us
ECAD model for EPM2210GF324C5N
Altera
IC CPLD 32MC 15NS 44TQFP / CPLD MAX? 7000 Family 600 Gates 32 Macro Cells 76.9MHz 5V 44-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7032TI44-15
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 2064A-125LT100
Altera
IC CPLD 256MC 20NS 208RQFP / CPLD MAX® 7000 Family 5K Gates 256 Macro Cells 62.5MHz 5V 208-Pin RQFP Tray
Lowest to $89.2954
ECAD model for EPM7256ERC208-20
Altera
IC CPLD 440MC 5.4NS 144TQFP
Need more? Email Us
ECAD model for EPM570T144C4N
Lattice Semiconductor Corporation
IC CPLD 10MC 10NS 28PLCC
Need more? Email Us
ECAD model for GAL22V10D-10QJN
Lattice Semiconductor Corporation
IC CPLD 64MC 20NS 68PLCC
Need more? Email Us
ECAD model for ISPLSI 1024-60LJI

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention