EN
  • EN
  • DE

TDA9873H

Part No TDA9873H
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description Multistandard dual carrier stereo sound decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer NXP
Win Source Part Number 216111-TDA9873H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9873H CAD Model

Description

The NXP TDA9873H is a high-performance integrated circuit designed for use in television sets and other audio-visual equipment. This sophisticated demodulator IC is engineered to provide superior sound demodulation for multistandard television systems. Its versatile design allows it to be used in a wide range of applications, offering manufacturers the flexibility to incorporate it into various product designs.

Key Features

  • Multi-Standard Support: The TDA9873H is capable of demodulating B/G, I, D/K, M, and N television standards, making it a versatile choice for global applications.
  • High Quality Audio: With its advanced demodulation capabilities, the IC ensures clear and crisp audio output, enhancing the end-user experience.
  • Integration: The integration of multiple functions into a single chip reduces the need for additional components, simplifying design and saving on space and cost.
  • Automatic Gain Control (AGC): The built-in AGC feature maintains a stable audio output level, regardless of input signal strength variations.

Applications

The TDA9873H is suitable for a variety of audio-visual equipment, including:

  • Standard and high-definition televisions
  • Portable and home theater systems
  • Set-top boxes and multimedia devices

Technical Specifications

Some of the technical specifications of the TDA9873H include:

  • Supply Voltage: Typically 8.5 V
  • Operating Temperature Range: -20°C to +70°C
  • Package: 20-lead SIL plastic package
  • Integrated Volume Control and Mute Functions

Quality and Reliability

NXP is known for its commitment to quality, and the TDA9873H is no exception. Manufactured to meet high standards, this IC is designed for reliable operation over an extended period. Whether for consumer electronics or professional audio-visual equipment, the TDA9873H from NXP stands as a testament to performance and durability.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess