EN
  • EN
  • DE
  • IT

ATA5551M-PPMY1

Part No ATA5551M-PPMY1
Manufacturer Microchip Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818006-ATA5551M-PPMY1
Ultra Librarian 3D Model Ultra Librarian ATA5551M-PPMY1 CAD Model

Description

The ATA5551M-PPMY1 is a cutting-edge RFID (Radio Frequency Identification) device from the renowned semiconductor manufacturer, Microchip Technology. This product is designed to provide a seamless and secure solution for various RFID applications, such as access control, asset tracking, and identification systems.

Key Features:

  • High Frequency: Operating at 125 kHz, the ATA5551M-PPMY1 is optimized for proximity communication, ensuring reliable data exchange even in environments with physical constraints.
  • Memory: The device comes with a programmable read/write memory, enabling users to store and retrieve data as per their application requirements.
  • Security: It includes advanced security features such as password protection and encryption, ensuring that the stored data is safeguarded against unauthorized access.
  • Versatility: The ATA5551M-PPMY1 is compatible with various Microchip readers and antennas, offering flexibility in system design and integration.
  • Durability: Encased in a robust package, this RFID tag is resistant to harsh conditions, making it suitable for outdoor and industrial environments.

Applications:

The versatility of the ATA5551M-PPMY1 allows for its use in a wide range of applications. It is particularly well-suited for:

  • Animal identification and tracking
  • Access control systems for buildings and vehicles
  • Asset management and inventory control
  • Waste management systems
  • Industrial automation and process control

With its robust design and flexible features, the ATA5551M-PPMY1 from Microchip Technology stands as an excellent choice for system designers and engineers looking to implement RFID technology in their projects. Its reliable performance and security features ensure that it can meet the demands of a wide array of RFID applications.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess