EN
  • EN
  • DE

MC33395DWBR2

Part No MC33395DWBR2
Manufacturer NXP / Nexperia
Catalog PMIC - Gate Drivers
Description Three-Phase Gate Driver IC | IC GATE DRIVER 3PHASE 32-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Driven Configuration Half-Bridge
Channel Type 3-Phase
Number of Drivers 6
Gate Type N-Channel MOSFET
Supply Voltage (V) 5.5V ~ 24V
Input Type Non-Inverting
Rise / Fall Time 350ns, 250ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 32-BSSOP
Supplier Device Package 32-SOIC
Family Part Number MC33395
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1218407-MC33395DWBR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33395DWBR2 CAD Model

Description

The NXP MC33395DWBR2 is a sophisticated automotive interface integrated circuit designed to facilitate communication between the vehicle's electronic components. This high-performance product is part of NXP's extensive portfolio of automotive solutions, which are engineered to meet the rigorous standards of the automotive industry.

Key Features

  • Versatile Communication: The MC33395DWBR2 supports various communication protocols essential for automotive applications, ensuring seamless integration with existing vehicle networks.
  • High Reliability: Built to withstand the harsh conditions typical in automotive environments, this IC offers exceptional durability and long-term reliability.
  • Robust Design: With features such as over-temperature protection and voltage regulation, the MC33395DWBR2 is designed to operate reliably under varying electrical conditions.
  • Low Power Consumption: Energy efficiency is a key consideration in modern automotive design, and the MC33395DWBR2 is optimized for low power consumption without compromising performance.

Applications

The MC33395DWBR2 is ideal for a wide range of applications within the automotive sector, including but not limited to:

  • Body Control Modules
  • Powertrain Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems

Technical Specifications

Parameter Value Supply Voltage Specific to automotive requirements Operating Temperature Automotive-grade range Package Type SOP-20 (Small Outline Package) Communication Protocols Multiple automotive standards

Quality and Compliance

The MC33395DWBR2 is manufactured in compliance with the highest automotive quality standards, ensuring that it meets the stringent requirements for automotive safety and performance. NXP's commitment to quality ensures that this product is a reliable choice for manufacturers looking to incorporate advanced communication capabilities into their automotive designs.

You May Also Be Interested in

ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess