EN
  • EN
  • DE

Athlon_II_X3_440

Part No Athlon_II_X3_440
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon II X3 440
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952862-Athlon_II_X3_440
Series *
Ultra Librarian 3D Model Ultra Librarian Athlon_II_X3_440 CAD Model

Description

The AMD Athlon II X3 440 is a desktop processor based on AMD's K10 microarchitecture. It features three physical cores, offering a balance between performance and affordability for everyday computing tasks. It is designed to be compatible with motherboards that support AMD's socket AM3, making it an upgrade option for older systems and a cost-effective choice for new builds.

Applications:

  • General desktop computing
  • Office productivity tasks
  • Web browsing
  • Multimedia playback
  • Light gaming
  • Home entertainment systems
  • Budget-friendly PC builds

Features:

  • Three physical cores
  • K10 microarchitecture
  • Socket AM3 compatibility
  • Integrated memory controller (supports DDR3 memory)
  • HyperTransport technology
  • Cool'n'Quiet technology (power saving feature)
  • 64-bit processing capability

Benefits:

  • Provides adequate performance for everyday computing tasks
  • Offers a cost-effective solution for budget-conscious users
  • Enables multitasking with three physical cores
  • Compatible with a wide range of motherboards
  • Reduces power consumption and heat generation with Cool'n'Quiet technology
  • Supports modern 64-bit operating systems and applications
  • Suitable for upgrading older systems

Additional Details:

The Athlon II X3 440 operates at a base clock speed of approximately 3.0 GHz. It has a total of 1.5MB of L2 cache (512KB per core) and does not have L3 cache, which distinguishes it from some higher-end AMD processors. It typically has a TDP (Thermal Design Power) of around 95W. The integrated memory controller supports DDR3 memory with speeds up to 1333MHz. The HyperTransport technology provides a high-bandwidth interconnect between the processor and other system components. While it doesn't have integrated graphics, it requires a discrete graphics card for video output. Its three-core design makes it suitable for applications that can take advantage of multi-threading. It is important to pair this processor with a compatible motherboard and adequate cooling solution for optimal performance and stability.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess