EN
  • EN
  • DE

AM79C975BVC

Part No AM79C975BVC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003788-AM79C975BVC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM79C975BVC CAD Model

Description

The AM79C975BVC, manufactured by AMD, is a PCnet-Mobile single-chip Ethernet controller. It's designed for mobile computing applications and provides a cost-effective and compact solution for Ethernet connectivity. This device is typically used in laptops, docking stations, and other portable devices that require network access.

Applications

  • Laptop Computers
  • Docking Stations
  • PCMCIA Network Cards
  • Embedded Systems

Features

  • Single-chip 10BASE-T Ethernet controller
  • Integrated Media Access Controller (MAC) and Physical Layer (PHY) transceiver
  • Low-power design for mobile applications
  • Supports IEEE 802.3 standards for Ethernet communication
  • PCMCIA interface for easy integration with portable devices
  • Automatic power management features to minimize battery drain
  • Supports twisted-pair Ethernet connections

Benefits

  • Compact and lightweight design for mobile devices
  • Low power consumption extends battery life
  • Cost-effective solution for Ethernet connectivity
  • Easy integration with PCMCIA-based systems
  • Improved system performance with efficient data transfer rates
  • Simplified network management with auto-negotiation capabilities
  • Enhanced system reliability through diagnostic testing

Additional Details

The AM79C975BVC operates on a 3.3V or 5V power supply, making it suitable for a wide range of mobile platforms. It includes built-in buffers for transmit and receive data, enabling efficient data handling and minimizing CPU overhead. The device is designed to meet the stringent requirements of mobile applications, ensuring reliable performance in demanding environments. Its PCMCIA interface allows for plug-and-play compatibility with many legacy systems.

This Ethernet controller supports a variety of software drivers, making it compatible with various operating systems, including Windows. This wide compatibility simplifies system integration and ensures seamless operation in diverse network environments. The inclusion of power management features allows the device to dynamically adjust its power consumption based on network activity, further extending battery life.

You May Also Be Interested in

Sony
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess