EN
  • EN
  • DE

MPB2415S-1W

Part No MPB2415S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 15V, 0.067A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047412-MPB2415S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPB2415S-1W CAD Model

Description

The MPB2415S-1W is a miniature isolated DC-DC converter module from Multicomp Pro, designed to provide a regulated 15V DC output from a 18-36V DC input. With a power output of 1W, this converter is suitable for applications where space is limited and electrical isolation is crucial. The isolated design protects against ground loops and voltage transients, ensuring stable and reliable performance in sensitive electronic systems. Its compact size and encapsulated package make it easy to integrate into a variety of applications.

Applications:

  • Industrial Control: Powering isolated sensors, controllers, and communication modules in industrial settings.
  • Instrumentation: Providing isolated power for sensitive measurement equipment.
  • Medical Devices: Powering medical equipment requiring electrical isolation for patient safety.
  • Telecommunications: Supplying isolated power for communication interfaces and circuits.
  • Aerospace: Providing reliable power in aviation electronic systems.

Features:

  • Input Voltage Range: 18-36V DC
  • Output Voltage: 15V DC
  • Output Current: Up to 67mA
  • Output Power: 1W
  • Isolation Voltage: 1500V DC
  • Efficiency: Up to 80%
  • Operating Temperature Range: -40°C to +85°C
  • Short Circuit Protection: Continuous short circuit protection.
  • Encapsulated Package: Protects against environmental factors.
  • Compact Size: Miniature design for space-constrained applications.

Benefits:

  • Enhanced Safety: High isolation voltage ensures protection against electrical shock and ground loops.
  • Reliable Operation: Wide operating temperature range allows for use in harsh environments.
  • Space Efficiency: Compact design enables integration into small devices and systems.
  • Versatile Application: Wide input voltage range makes it compatible with various power sources.
  • Robust Protection: Short circuit protection prevents damage to the converter and connected devices.

Additional Details:

The MPB2415S-1W utilizes a flyback converter topology to achieve efficient and isolated power conversion. The module is constructed with high-quality components to ensure long-term reliability and stability. The encapsulated package provides excellent protection against moisture, dust, and vibration, making it suitable for demanding applications. The converter is RoHS compliant, ensuring it meets environmental standards. It is commonly used in applications requiring a compact, reliable, and isolated DC-DC power source with a 15V output.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess