EN
  • EN
  • DE

AM29LV033C-90FI

Part No AM29LV033C-90FI
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1136517-AM29LV033C-90FI
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV033C-90FI CAD Model

Description

The AM29LV033C-90FI is a 32 Mbit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, Uniform Sector Flash memory device manufactured by AMD. It's designed for applications requiring high-density, non-volatile storage, with a 3.0 V-only operation which simplifies system design and lowers power consumption.

Applications:

  • Embedded systems requiring high-density non-volatile storage
  • Wireless communication devices
  • Networking equipment
  • Digital cameras and camcorders
  • Data storage in portable devices

Features:

  • High Density: 32 Mbit (4 M x 8-Bit/2 M x 16-Bit) storage capacity.
  • 3.0 Volt-Only Operation: Simplifies power supply requirements and reduces power consumption.
  • Uniform Sector Architecture: Simplifies memory management and programming.
  • Sector Protection: Prevents accidental erasure or programming of critical data.
  • Low Power Consumption: Extends battery life in portable applications.
  • CMOS Technology: Provides low power dissipation and high noise immunity.
  • Extended Temperature Range: Ensures reliable operation over a wide range of temperatures.
  • Fast Read Access Time: 90 ns access time enables quick data retrieval.

Benefits:

  • High-Capacity Storage: Suitable for storing large amounts of data and code.
  • Low Power Consumption: Ideal for battery-powered devices.
  • Simplified System Design: 3.0 V-only operation reduces power supply complexity.
  • Data Protection: Sector protection prevents accidental data loss.
  • Fast Performance: Quick read access time enhances system performance.
  • Reliable Operation: Designed for reliable data storage in harsh environments.

Additional Details:

The AM29LV033C-90FI features a uniform sector architecture, dividing the memory array into equally sized sectors. This simplifies memory management and programming, allowing for efficient data updates and modifications. The device also includes sector protection, which prevents accidental erasure or programming of critical data. The 90 in the part number represents the access time of 90ns.

The AM29LV033C-90FI is available in surface-mount packages. Its low power consumption and high-density storage capacity make it suitable for a wide range of portable and embedded applications.

You May Also Be Interested in

Panjit
Need more? Email Us
Microchip Technology
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Oupiin
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Fuji Electric
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Generic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess