EN
  • EN
  • DE

AM29F200B-120EC

Part No AM29F200B-120EC
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044628-AM29F200B-120EC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F200B-120EC CAD Model

Description

The AM29F200B-120EC is a 2 Mbit, 5.0 Volt-only Flash memory device manufactured by AMD. It is organized as 262,144 bytes. This device is designed for applications requiring non-volatile storage, such as embedded systems, telecommunications equipment, and industrial control systems. The '120' in the part number indicates a 120ns access time.

Applications

  • Embedded Systems: Used for storing program code and data in embedded microcontrollers.
  • Telecommunications Equipment: Employed in routers, switches, and other networking devices for storing firmware.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs) and other industrial devices.
  • Consumer Electronics: Found in set-top boxes, gaming consoles, and other consumer devices.
  • Automotive Electronics: Integrated in automotive control units for storing configuration and diagnostic data.

Features

  • 5.0 Volt-only Read and Write Operation: Simplifies power supply requirements and reduces system cost.
  • Sector Erase Architecture: Provides flexible sector erasure capabilities for efficient memory management.
  • Page Write Operation: Supports fast page write operations for improved programming performance.
  • Top or Bottom Boot Configuration: Offers flexible boot configuration options for various applications.
  • Unlock Bypass Program Operation: Accelerates program operations by bypassing the unlock sequence.

Benefits

  • Simplified System Design: 5.0 volt-only operation simplifies power supply design and reduces component count.
  • Fast Access Time: Offers a 120ns access time, enabling quick data retrieval.
  • Efficient Memory Management: Sector erase architecture allows for efficient memory management and data updates.
  • Improved Programming Performance: Page write operation speeds up programming cycles.
  • Flexible Boot Options: Top or bottom boot configuration provides flexibility in system design.

Additional Details

The AM29F200B-120EC is typically available in a PLCC (Plastic Leaded Chip Carrier) or TSOP (Thin Small Outline Package). Key electrical characteristics include a supply voltage of 5.0V, an access time of 120ns, and an operating temperature range of -40°C to +85°C. The device includes a sector protection feature to prevent accidental erasure of critical data. The 'EC' suffix indicates specific packaging and temperature range options. It is essential to consult the manufacturer's datasheet for precise specifications and application guidelines, including timing diagrams and programming algorithms.

When using the AM29F200B-120EC, proper decoupling capacitors should be used to minimize noise and ensure stable operation. The device should be programmed and erased according to the manufacturer's recommendations to ensure data integrity and reliability. This Flash memory device offers a reliable and cost-effective storage solution for a wide range of applications.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess