Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825156-HT8691
Ultra Librarian 3D Model Ultra Librarian HT8691 CAD Model

Description

The HT8691 is a highly integrated Class-D audio power amplifier designed by Holtek Semiconductor. This amplifier is engineered to deliver high-quality audio output with exceptional efficiency, making it an ideal solution for portable audio devices and other battery-powered applications. Its Class-D architecture significantly reduces power dissipation compared to traditional Class-AB amplifiers, resulting in longer battery life and reduced heat generation. The HT8691 also includes various protection features to ensure reliable operation and prevent damage to the amplifier and connected speakers.

Applications:

  • Portable Speakers: Amplifying audio signals in portable speakers for enhanced sound quality and volume.
  • Bluetooth Speakers: Providing efficient audio amplification in Bluetooth speakers for wireless audio playback.
  • Mobile Phones: Integrated into mobile phones to drive the built-in speaker and/or headphone output.
  • Tablet Computers: Amplifying audio signals in tablets for multimedia playback and audio output.
  • MP3/MP4 Players: Delivering high-quality audio output in portable media players.
  • USB Speakers: Enhancing the audio performance of USB-powered speakers.

Features:

  • Class-D Amplifier: Highly efficient Class-D architecture for reduced power dissipation and extended battery life.
  • Low THD+N: Low total harmonic distortion plus noise for clear and accurate audio reproduction.
  • High PSRR: High power supply rejection ratio for minimizing the impact of power supply noise on audio quality.
  • Short-Circuit Protection: Built-in short-circuit protection to prevent damage to the amplifier and connected speakers.
  • Over-Temperature Protection: Over-temperature protection to prevent thermal damage to the amplifier.
  • Under-Voltage Lockout: Under-voltage lockout to prevent malfunction during low-voltage conditions.
  • Adjustable Gain: Adjustable gain settings to accommodate different input signal levels.
  • Filter-Free Operation: Operates without the need for external filters, simplifying the design and reducing component count.

Benefits:

  • Extended Battery Life: High efficiency extends battery life in portable devices.
  • Improved Audio Quality: Low THD+N ensures clear and accurate audio reproduction.
  • Enhanced Reliability: Protection features prevent damage to the amplifier and connected speakers.
  • Simplified Design: Filter-free operation simplifies the design and reduces component count.
  • Compact Size: Small package allows for integration into space-constrained designs.

Additional Details:

The HT8691 typically operates from a low voltage supply (e.g., 2.5V to 5.5V). The output power depends on the supply voltage and speaker impedance, but it can often deliver several watts into a 4-ohm or 8-ohm speaker. The amplifier typically includes a shutdown mode to further reduce power consumption when not in use. The package is typically a small surface-mount package, such as a QFN or TSSOP. The amplifier often includes a volume control input for adjusting the output level.

You May Also Be Interested in

Hynix Semiconductor
Need more? Email Us
ECAD model for YACF4F1C9SCC-060A
Exar Corporation
Lowest to $18.2799
ECAD model for XRT83G10A
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
Cree Inc.
Need more? Email Us
ECAD model for XPGWHT-01-5D1-R50-02
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G
WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1
Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6384 $57.4560
215+ $0.5238 $112.6170
335+ $0.5075 $170.0125
460+ $0.4911 $225.9060
590+ $0.4748 $280.1320
790+ $0.4256 $336.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,064 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention