EN
  • EN
  • DE

AM2764A-45/BXA

Part No AM2764A-45/BXA
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020184-AM2764A-45/BXA
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2764A-45/BXA CAD Model

Description

The AM2764A-45/BXA is a 64K (8192 x 8) electrically programmable read-only memory (EPROM) from AMD. Similar to the AM2764, it offers non-volatile data storage, retaining information even without power. The 'A' designation often indicates an improved version, potentially with faster access times or lower power consumption compared to the base model. However, this particular variant maintains a 450ns access time.

Applications

  • Embedded Systems Firmware Storage: Used for storing firmware in microcontrollers and embedded systems.
  • Boot Loaders: Implements boot loaders in computer systems and electronic devices.
  • Data Tables: Stores calibration data and look-up tables for various applications.
  • Game Cartridges: Used in older video game consoles to store game data.
  • Industrial Automation: Stores control programs and configuration data in industrial equipment.

Features

  • 64K (8192 x 8) Memory Organization: Provides 65,536 bits of storage organized as 8192 bytes.
  • Single +5V Power Supply Operation: Operates on a single 5V power supply, simplifying system design.
  • 450ns Access Time: Enables relatively fast data retrieval for various applications.
  • Static Operation: Requires no clock signals or refresh cycles for data retention.
  • Three-State Outputs: Offers three-state output drivers for flexible bus interfacing.
  • Electrically Programmable: Can be programmed and reprogrammed using an EPROM programmer.

Benefits

  • Non-Volatile Data Storage: Ensures data retention even when power is removed.
  • Simple Integration: Easy to interface with microprocessors and other digital circuits.
  • Cost-Effective Solution: Provides a reasonably priced solution for storing program code and data.
  • High Reliability: AMD's manufacturing ensures reliable operation over a wide temperature range.
  • Wide Range of Applications: Suitable for various applications requiring non-volatile memory.

Additional Details

The AM2764A-45/BXA is typically packaged in a 28-pin DIP package. Programming is typically done using a dedicated EPROM programmer. The device is erased by exposing it to ultraviolet light through a quartz window located on the top of the package. Pay close attention to the device's programming specifications to avoid damage during programming.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Hewlett Packard
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess