Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1211704-AM25LS23DC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM25LS23DC CAD Model

Description

The AMD AM25LS23DC is a custom part manufactured by AMD.

  • Popularity: Medium
  • Supply and Demand: Limited
  • RoHS Compliance: Non-Compliant
  • Description: Dual Driver/Receiver
  • Logic Family Compatibility: TTL and DTL

You May Also Be Interested in

Lucent
Need more? Email Us
ECAD model for 327ES2DT
Maxim Integrated
Need more? Email Us
ECAD model for 18188156
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for 2SA510X
Microchip Technology
Need more? Email Us
ECAD model for AT27LV040-25LI
Cypress Semiconductor Corp
Tape And Reel / 512 Mbit, 3V, 110NS, 64-BALL Fbga, Page Mode Flash Memory Featuring 65 Nm Mirrorbit Process...
Need more? Email Us
ECAD model for A2C00713500A
Murata Power Solutions Inc.
XFRMR 1CT:1CT 3200UH 45VUS D / 3.2mH General Purpose Pulse Transformer 1CT:1CT Through Hole
Lowest to $5.4849
ECAD model for 76615/1C
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 48-TSSOP
Lowest to $78.8434
ECAD model for 95V857AGILF
Fuji Electric
Need more? Email Us
ECAD model for 6MBP35RJB-120-50
CJT Connectors
2.00mm(0.079in) Pitch, Header, Positive Lock, Dual Row, Vertical, 36 Circuits, Tin(Sn) Plating, With PCB Locator,...
Need more? Email Us
ECAD model for A2011WVA-2X18P

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention