EN
  • EN
  • DE

6MBP35RJB-120-50

Part No 6MBP35RJB-120-50
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1177790-6MBP35RJB-120-50
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6MBP35RJB-120-50 CAD Model

Description

The 6MBP35RJB-120-50 is an IPM (Intelligent Power Module) from Fuji Electric. This module integrates multiple power semiconductors and drive circuitry into a single package, simplifying the design and assembly of motor control and inverter systems. It is designed for applications requiring efficient and reliable power control.

Applications:

  • Motor Control
  • Inverter Systems
  • Servo Drives
  • Robotics
  • Industrial Automation

Features:

  • Integrated Power Semiconductors: Includes IGBTs (Insulated Gate Bipolar Transistors) and diodes for efficient power switching.
  • Built-in Drive Circuitry: Simplifies control and reduces external component count.
  • Overcurrent Protection: Protects the module from damage due to excessive current.
  • Short-Circuit Protection: Provides protection against short-circuit conditions.
  • Overtemperature Protection: Prevents damage from overheating.
  • Low Thermal Resistance: Facilitates efficient heat dissipation.

Benefits:

  • Simplified Design: Integrated functionality reduces design complexity and component count.
  • Increased Reliability: Built-in protection features enhance module reliability.
  • Improved Efficiency: IGBTs provide efficient power switching, reducing energy loss.
  • Compact Size: Integration allows for a smaller footprint compared to discrete solutions.
  • Reduced Assembly Time: Simplified wiring and component count reduces assembly time.

Additional Details: The 6MBP35RJB-120-50 features a 1200V voltage rating and 35A current rating, making it suitable for medium-power applications. It is typically packaged in a compact, isolated package to facilitate thermal management and electrical isolation. The module includes integrated bootstrap diodes for high-side gate drive. It is designed for use in a wide range of operating temperatures and environments, making it suitable for various industrial applications.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Amd
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess