EN
  • EN
  • DE

AM186EM-25VC

Part No AM186EM-25VC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TQFP
RoHS Non-Compliant
Win Source Part Number 1176298-AM186EM-25VC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM186EM-25VC CAD Model

Description

The AM186EM-25VC is a low-power, high-performance embedded processor from AMD. It is designed for a variety of applications requiring efficient processing and low power consumption. This processor integrates a 16-bit x86 instruction set core with peripheral functions, making it suitable for embedded systems, industrial control, and portable devices.

Applications

  • Embedded Systems
  • Industrial Control Systems
  • Portable Data Acquisition Units
  • Networked Devices
  • Automated Teller Machines (ATMs)

Features

  • 16-bit x86 instruction set compatible
  • 25 MHz operating frequency
  • Low power consumption
  • Integrated peripheral functions, including timers and I/O ports
  • Memory management unit (MMU) support
  • DMA controller
  • Real-time clock (RTC)

Benefits

  • Efficient processing capabilities for embedded applications
  • Reduced power consumption, extending battery life in portable devices
  • Integrated peripherals reduce the need for external components, lowering system cost and complexity
  • Real-time clock enables time-sensitive operations
  • Compatibility with x86 instruction set allows leveraging existing software and development tools

Additional Details

The AM186EM-25VC operates at 25 MHz and is designed for low-power operation. It includes integrated peripherals such as timers, serial communication ports, and parallel I/O, minimizing the need for external components. The processor also incorporates a memory management unit (MMU) to support efficient memory usage and protection. It typically uses a 5V power supply. This processor is often found in legacy embedded systems where its x86 compatibility and integrated features provide a cost-effective solution.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Texas Instruments
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Fuji Electric
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess