The AMD AM186CU-50KD/W C is a high-performance, low-power embedded microcontroller designed for a variety of industrial and commercial applications. It is based on the enhanced 80186 architecture and offers a robust feature set suitable for real-time control and data processing tasks.
Applications
- Industrial automation systems
- Embedded control systems
- Networking devices
- Point-of-sale (POS) terminals
- Medical devices
- Data acquisition systems
Features
- 50 MHz operating frequency
- Enhanced 80186 instruction set
- Integrated memory controller
- On-chip peripherals including timers, UARTs, and parallel I/O
- Low-power operation
- Clock generator
- Interrupt controller
- DMA controller
Benefits
- High Performance: The 50 MHz clock speed and enhanced instruction set allow for fast and efficient execution of code.
- Integrated Peripherals: The on-chip peripherals reduce the need for external components, simplifying system design and reducing cost.
- Low Power Consumption: The low-power design makes it suitable for battery-powered and energy-sensitive applications.
- Simplified System Design: The integrated memory controller and peripheral interfaces simplify the design process.
- Reduced Board Space: The highly integrated nature of the microcontroller reduces the overall board space required.
Additional Details
The AM186CU-50KD/W C typically operates at 5V. It supports various memory configurations and interfaces with a wide range of external devices. Its robust feature set and performance characteristics make it a versatile solution for embedded applications. It is designed for reliable operation in harsh industrial environments. The integrated DMA controller allows for efficient data transfer between memory and peripherals, further enhancing performance. The interrupt controller enables the microcontroller to respond quickly to external events.
Further specifications should be obtained from the original manufacturer's datasheet.