EN
  • EN
  • DE

AM186CU-50KC

Part No AM186CU-50KC
Manufacturer Amd
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PQFP
RoHS Non-Compliant
Win Source Part Number 1229897-AM186CU-50KC
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM186CU-50KC CAD Model

Description

The AM186CU-50KC is a microcontroller manufactured by AMD. It is an embedded x86 processor, designed to offer processing power in a compact and energy-efficient form factor. This makes it well-suited for a variety of embedded applications.

Applications

  • Industrial automation
  • Point-of-Sale (POS) systems
  • Networking devices (routers, switches)
  • Medical equipment
  • Automotive control units

Features

  • x86 architecture: Provides compatibility with a wide range of software and development tools.
  • Integrated peripherals: Includes timers, DMA controllers, and interrupt controllers, reducing the need for external components.
  • Low power consumption: Optimizes energy efficiency for battery-powered and energy-sensitive applications.
  • Real-time processing capabilities: Enables fast and deterministic response times for time-critical applications.
  • 50 MHz clock speed: Offers ample processing power for demanding embedded tasks.

Benefits

  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Faster time-to-market: x86 compatibility allows for code reuse and familiar development tools.
  • Improved system reliability: Fewer components contribute to increased reliability.
  • Extended battery life: Low power consumption maximizes operating time for battery-powered devices.
  • Enhanced performance: The 50 MHz clock speed provides sufficient processing power for demanding applications.

Additional Details

The AM186CU-50KC operates at a clock speed of 50 MHz. It features a programmable interrupt controller, DMA channels, and timers, all crucial for embedded applications. The device is commonly available in ceramic or plastic packages, chosen based on specific application requirements. Its x86 architecture enables developers to use familiar programming languages and tools, simplifying the development process. The AM186 family are 16-bit processors.

You May Also Be Interested in

Panjit
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Oupiin
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess