Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952837-ADX455WFGMBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADX455WFGMBOX CAD Model

Description

The AMD ADX455WFGMBOX is an Athlon II X3 455 triple-core processor designed for desktop computers. This processor offers a blend of performance and efficiency, making it well-suited for multitasking, multimedia applications, and mainstream gaming.

Applications:

  • Desktop PCs: Suited for general-purpose desktop computers used for web browsing, office applications, and multimedia consumption.
  • Home Theater PCs (HTPCs): Capable of handling high-definition video playback and encoding, making it suitable for HTPCs.
  • Budget Gaming Rigs: Can be used in entry-level gaming setups for playing a variety of games at reasonable settings and resolutions.
  • Small Business Systems: Provides reliable processing power for small business applications and productivity tasks.
  • Multimedia Editing: Capable of handling basic photo and video editing tasks.

Features:

  • Triple-Core Architecture: Features three physical cores, enabling efficient multitasking and improved performance in multi-threaded applications.
  • 3.3 GHz Clock Speed: Operates at a clock speed of 3.3 GHz, offering robust processing power for demanding tasks.
  • 1.5MB L2 Cache: Includes 1.5MB of Level 2 cache, which enhances data access speeds and overall performance.
  • Socket AM3: Designed to be compatible with motherboards using the Socket AM3 interface.
  • 95W TDP (Thermal Design Power): Features a 95W TDP, indicating moderate power consumption and heat output.
  • Integrated Memory Controller: Supports DDR3 memory, offering faster memory speeds compared to older standards.

Benefits:

  • Improved Multitasking Performance: The triple-core architecture enables smooth multitasking and efficient handling of multiple applications concurrently.
  • Enhanced Responsiveness: The 3.3 GHz clock speed ensures snappy performance for everyday tasks and multimedia applications.
  • Faster Data Access: The 1.5MB L2 cache reduces latency and accelerates data retrieval, contributing to overall system responsiveness.
  • Wide Compatibility: Socket AM3 compatibility ensures broad compatibility with a wide range of motherboards.
  • Balance of Performance and Power: The 95W TDP strikes a balance between performance and power consumption, making it suitable for a variety of system configurations.

Additional Details:

The AMD Athlon II X3 455 is a reliable and cost-effective processor that provides a solid computing experience for desktop users. With its triple-core architecture and 3.3 GHz clock speed, this processor delivers sufficient performance for multitasking, multimedia, and mainstream gaming. The integrated memory controller supports DDR3 memory, which enhances memory speeds and overall system performance. The 95W TDP allows for efficient operation without excessive heat output. The ADX455WFGMBOX is a great choice for users seeking a processor that offers a good blend of performance, efficiency, and value.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
Renesas Electronics America
MCU 32-bit R8A77470 ARM Cortex-A7 501-Pin FBGA Tray
Need more? Email Us
ECAD model for R8A77470HA02BG#U0
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention