EN
  • EN
  • DE
  • IT

TDA2581Q

Part No TDA2581Q
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Control circuit for SMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265958-TDA2581Q
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2581Q CAD Model

Description

The TDA2581Q is a high-performance integrated circuit produced by NXP Semiconductors, designed to cater to the demanding needs of modern television and monitor display technologies. This versatile chip is a testament to NXP's commitment to providing innovative solutions for video processing applications.

Key Features

  • Horizontal Deflection System: The TDA2581Q is primarily used as a horizontal deflection controller, which is crucial for the synchronization of electron beams in CRT displays, ensuring precise image rendering.
  • High Voltage Capability: It is capable of handling high voltage operations, which is essential for driving the deflection coils in CRT displays without compromising on performance or safety.
  • Integrated Damper Diode: The inclusion of an integrated damper diode within the chip reduces the number of external components required, simplifying circuit design and enhancing overall reliability.
  • Thermal Protection: The TDA2581Q comes with built-in thermal protection features that prevent the IC from overheating, thereby safeguarding the longevity of both the chip and the device it powers.

Applications

The TDA2581Q is perfectly suited for use in traditional CRT televisions and monitors, where it plays a vital role in the horizontal deflection system. Its robust design and reliability make it a preferred choice for repair and maintenance of existing CRT-based equipment.

Technical Specifications

Parameter Value Package SIL9MPF Supply Voltage 8 V to 35 V Operating Temperature -20°C to +150°C

Why Choose the TDA2581Q?

For designers and technicians looking for a reliable horizontal deflection controller, the TDA2581Q stands out with its high voltage capabilities, integrated features, and thermal protection. Its ease of integration into existing systems makes it an economical and practical choice for maintaining the performance of CRT displays. With NXP's reputation for quality, the TDA2581Q is a component you can trust for consistent performance and durability.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess