EN
  • EN
  • DE

MC14513BCP

Part No MC14513BCP
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LATCH/DECODER/DRIVER 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Configuration 7 Segment
Operating Supply Current 10μA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 18-PDIP
Win Source Part Number 207841-MC14513BCP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14513BCP CAD Model

Description

ON Semiconductor MC14513BCP Product Description

The MC14513BCP is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) integrated circuit from ON Semiconductor, renowned for its reliability and versatility in digital applications. This component is specifically designed to interface with liquid crystal displays (LCDs) and provides a multiplexed 4-digit, 7-segment display control. It is well-suited for low-power applications where efficient display driving is crucial.

This IC (Integrated Circuit) operates as a latch/decoder/driver and is engineered to directly drive LCDs with a low power requirement, making it an ideal choice for battery-operated devices. The MC14513BCP can control up to four digits, each consisting of seven segments, plus a decimal point, allowing for the display of numbers from 0 to 9 and some alphabetic characters.

The device features an internal oscillator that requires no external components, simplifying the design process. It also includes a phase generator and a backplane driver, which together ensure that the multiplexed display is refreshed at an optimal rate for stable and clear visual output. The MC14513BCP operates within a wide voltage range, typically from 3V to 18V, which provides flexibility for use in various system designs.

With its BCD (Binary Coded Decimal) input structure, the MC14513BCP allows for easy interfacing with microprocessors or other digital systems. This makes it a convenient choice for developers looking to incorporate a numeric display into their projects without the need for complex programming or additional driver components.

The MC14513BCP comes in a 16-pin DIP (Dual In-line Package) that is through-hole mountable, offering robust physical connections for a secure fit on printed circuit boards. This package type is well-suited for prototyping and educational purposes, as it allows for easy handling and soldering.

Overall, the MC14513BCP from ON Semiconductor is a versatile and energy-efficient solution for driving LCDs in a wide range of applications, from consumer electronics to industrial control systems. Its ease of use, coupled with ON Semiconductor's reputation for quality, makes it a go-to choice for designers and engineers looking to enhance their digital display capabilities.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7814 $58.4094
51+ $2.2822 $116.3922
79+ $2.2109 $174.6611
108+ $2.1395 $231.0660
140+ $2.0683 $289.5620
187+ $1.8542 $346.7354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess