EN
  • EN
  • DE

STM1403CSNQ6F

Part No STM1403CSNQ6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16QFN / 3 V FIPS-140 security supervisor with battery switchover
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Part Number Series STM1403
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805421-STM1403CSNQ6F
Ultra Librarian 3D Model Ultra Librarian STM1403CSNQ6F CAD Model

Description

Product Overview: STM1403CSNQ6F - STMicroelectronics

The STM1403CSNQ6F is a robust real-time clock (RTC) and supervisor IC from STMicroelectronics, designed to offer precision time tracking and system functionality management across a wide range of applications. This high-performance integrated circuit is a key component for systems that require reliable timekeeping, even in the absence of power.

Key Features

  • Accurate Timekeeping: The device maintains an accurate timing reference with its built-in quartz crystal, ensuring precise timekeeping that is crucial for various applications.
  • Integrated Watchdog Timer: The STM1403CSNQ6F includes a watchdog timer that helps in system recovery and prevents system failures by resetting the system in case of a malfunction or software freeze.
  • Low Power Consumption: Designed for energy-efficient operation, it is ideal for battery-powered applications, contributing to extended battery life and reduced power costs.
  • Automatic Battery Switchover: In the event of a primary power failure, the device automatically switches to a backup battery, ensuring uninterrupted timekeeping.
  • Programmable Alarms: It features programmable alarms that can be set to trigger on specific time events, useful for reminding or alerting the system to perform certain tasks.

Applications

The STM1403CSNQ6F is versatile and can be used in a range of applications, including:

  • Consumer Electronics (e.g., smart home devices, personal gadgets)
  • Industrial Systems (e.g., automation control)
  • Portable Medical Devices
  • Automotive Electronics
  • Networking Equipment

Technical Specifications

The device is characterized by its robust feature set, which includes:

  • Operating Voltage Range: 1.3V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 16-lead QFN (4x4 mm footprint)

In conclusion, the STM1403CSNQ6F from STMicroelectronics is a highly reliable and feature-rich RTC and supervisor IC that ensures precise timekeeping and system stability, making it an indispensable component for modern electronic systems.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5708 $59.4204
31+ $3.7504 $116.2624
48+ $3.6333 $174.3984
66+ $3.5161 $232.0626
85+ $3.3989 $288.9065
114+ $3.0473 $347.3922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess