EN
  • EN
  • DE

ADX440WFGMBOX

Part No ADX440WFGMBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon 440 X3 Triple-Core AM3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953042-ADX440WFGMBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADX440WFGMBOX CAD Model

Description

The AMD Athlon II X3 440 is a triple-core processor designed for desktop computers. It offers a compelling balance between performance and price, making it suitable for a variety of tasks, including general computing, multimedia applications, and gaming. It belongs to the AMD Athlon II X3 series, known for providing a cost-effective solution for users seeking multi-core performance without breaking the bank.

Applications:

  • General Desktop Computing: Ideal for everyday tasks such as word processing, web browsing, email, and managing files.
  • Multimedia Playback: Capable of handling video playback, streaming, and audio processing smoothly.
  • Entry-Level Gaming: Can run many games at reasonable settings, especially when paired with a dedicated graphics card.
  • Home Theater PCs (HTPCs): Suitable for building HTPCs for media playback and basic computing needs.
  • Small Business Applications: Can handle office applications, data entry, and basic accounting tasks efficiently.

Features:

  • Triple-Core Architecture: Features three physical cores, enabling efficient multitasking and parallel processing.
  • 45nm Manufacturing Process: Offers improved power efficiency and reduced heat output compared to older processor architectures.
  • AMD64 Technology: Supports 64-bit computing, allowing for improved performance with compatible operating systems and applications.
  • HyperTransport Technology: Provides high-bandwidth interconnects between the processor, chipset, and other system components.
  • Integrated Memory Controller: Supports DDR2 and DDR3 memory, offering flexibility in memory selection based on the motherboard.
  • AMD Cool'n'Quiet Technology: Automatically adjusts processor frequency and voltage to reduce power consumption and noise levels when the system is idle or under light load.
  • Socket AM3 Compatibility: Compatible with a wide range of motherboards using the AM3 socket.

Benefits:

  • Enhanced Multitasking: Three cores allow for smoother multitasking and improved performance when running multiple applications simultaneously.
  • Cost-Effective: Provides good performance for the price, making it a budget-friendly option for users seeking multi-core capabilities.
  • Energy Efficiency: The 45nm process contributes to lower power consumption and reduced heat output, leading to a more efficient system.
  • Wide Compatibility: Compatible with a variety of motherboards and memory types, providing flexibility in system building and upgrades.
  • Reliable Performance: AMD's Athlon II X3 series is known for its stability and reliability, ensuring a dependable computing experience.

Additional Details:

The AMD Athlon II X3 440 typically operates at a clock speed of around 3.0 GHz. It features 1.5MB of L2 cache (512KB per core) to improve data access speeds. The processor has a TDP (Thermal Design Power) of around 95W. It supports both DDR2 and DDR3 memory, depending on the motherboard being used. The CPU is designed for the Socket AM3 platform. Some Athlon II X3 processors have the potential to unlock a fourth core on certain motherboards, although this is not guaranteed and may void the warranty.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess