Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952784-ADX220OCGMBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADX220OCGMBOX CAD Model

Description

The ADX220OCGMBOX, manufactured by AMD, is a desktop processor from the Athlon II X2 series. This dual-core processor is designed for general computing tasks, providing a balance of performance and efficiency for everyday use. It is part of AMD's product line aimed at providing cost-effective solutions for home and office environments.

Applications:

  • Desktop PCs: Used in general-purpose desktop computers for home and office use.
  • Entry-level gaming: Suitable for playing older or less demanding video games at moderate settings.
  • Home theater PCs (HTPCs): Powers media playback and basic computing functions in home entertainment systems.
  • Point-of-sale (POS) systems: Used in retail environments for processing transactions and managing inventory.
  • Small business servers: Provides basic server functionality for file sharing and light application hosting.

Features:

  • Dual-core architecture: Offers simultaneous processing of two independent instruction streams.
  • AMD64 technology: Supports 64-bit computing for enhanced performance with compatible operating systems and applications.
  • HyperTransport technology: Provides high-bandwidth communication between the processor and other system components.
  • Integrated memory controller: Reduces memory latency and improves overall system performance.
  • Cool'n'Quiet technology: Dynamically adjusts processor frequency and voltage to reduce power consumption and noise.

Benefits:

  • Affordable performance: Offers a cost-effective solution for general computing needs.
  • Efficient multi-tasking: Enables smooth operation of multiple applications simultaneously.
  • Improved system responsiveness: Provides a more responsive user experience compared to single-core processors.
  • Reduced power consumption: Contributes to lower energy bills and a smaller environmental footprint.
  • Enhanced reliability: Offers a stable and dependable computing platform for everyday use.

Additional Details:

The ADX220OCGMBOX typically operates at a clock speed of around 2.8 GHz. It features a 2 MB L2 cache shared between the two cores. The processor utilizes a Socket AM3 interface, making it compatible with a range of motherboards. It has a thermal design power (TDP) of approximately 65W. It supports DDR3 memory. It is typically paired with integrated or discrete graphics cards depending on the intended use case.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3
Intel
IC Mpu I960 33MHZ 196BGA
Need more? Email Us
ECAD model for WL80960JA332
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $70.9154
ECAD model for MCIMX6X4CVM08AC

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention