EN
  • EN
  • DE

STM32G071GBU6

Part No STM32G071GBU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 28UFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32G0
Package Tray
Number of I/O 26
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852326-STM32G071GBU6
Ultra Librarian 3D Model Ultra Librarian STM32G071GBU6 CAD Model

Description

STM32G071GBU6 Microcontroller - STMicroelectronics

The STM32G071GBU6 is a state-of-the-art microcontroller unit (MCU) from STMicroelectronics, designed to deliver high performance, low-power operation, and a rich set of peripherals. As part of the STM32G0 series, this MCU is built on the advanced Arm® Cortex®-M0+ core, operating at a frequency of up to 64 MHz. The device is tailored for a wide range of applications, including industrial controls, consumer electronics, and Internet of Things (IoT) devices.

With a memory configuration of 128 Kbytes of Flash memory and 36 Kbytes of SRAM, the STM32G071GBU6 provides ample storage for complex applications and the necessary RAM for real-time data processing. The MCU also supports a variety of communication interfaces, including I2C, USARTs, SPIs, and a USB 2.0 Full Speed interface, making it highly versatile for connecting with other components in a system.

The STM32G071GBU6 features a range of analog peripherals, such as multiple 12-bit ADCs with 19 channels, two DAC channels, and comparators, which are essential for sensor interfacing and analog signal processing. The inclusion of multiple 16-bit timers, a 32-bit timer, as well as advanced-control timers, allows for precise timing and control operations, suitable for complex timing requirements in motor control and advanced lighting systems.

Its power management capabilities include multiple low-power modes, such as Stop, Standby, and Shutdown, which enable the design of energy-efficient applications. The MCU also integrates a variety of safety features, including a CRC calculation unit for ensuring data integrity, and a hardware division and square root module to speed up calculations for control algorithms.

Encased in a UFQFPN28 package, the STM32G071GBU6 offers a compact footprint for space-constrained applications without compromising on its I/O capabilities. The MCU's robust design and wide operating temperature range of -40°C to 85°C make it suitable for harsh environments.

Overall, the STM32G071GBU6 by STMicroelectronics is a powerful and flexible MCU choice for developers seeking a balance between performance, power efficiency, and peripheral integration for their next project.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9362 $58.0860
65+ $1.5887 $103.2655
100+ $1.5390 $153.9000
135+ $1.4894 $201.0690
175+ $1.4398 $251.9650
235+ $1.2908 $303.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,854 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess