The FDC658AP-NL from ON Semiconductor is a high-performance, P-Channel PowerTrench® MOSFET designed to deliver efficient power management and switching in a compact SOT-23 package. This device is optimized for battery management, load switch, and power conversion applications in a wide range of electronic devices.
Key Features:
- Device Type: P-Channel MOSFET
- Package: SOT-23, offering a small footprint suitable for space-constrained applications
- Drain-Source Voltage (V<sub>DS): -20 V, providing a good balance between performance and robustness
- Continuous Drain Current (I<sub>D): -6.5 A, enabling high current handling capability
- R<sub>DS(on): 0.025 Ohm at V<sub>GS = -4.5 V, ensuring low on-resistance and reduced power loss
- Gate-Source Voltage (V<sub>GS): ±8 V, allowing for flexible gate drive voltages
- Fast Switching Speed: Designed for applications requiring high-speed switching
- RoHS Compliant: Meets environmental standards for hazardous substance restrictions
Applications:
The FDC658AP-NL is suitable for a variety of applications that require efficient power control. These include:
- Power management for portable electronics
- Battery-powered systems
- DC/DC converters
- Power switches
- Load switching
Performance and Quality:
ON Semiconductor's FDC658AP-NL is built with state-of-the-art manufacturing processes, ensuring high reliability and performance. The PowerTrench® technology used in this MOSFET reduces parasitic inductance and resistance, leading to improved switching performance and efficiency. This device is designed to meet the stringent requirements of modern electronic systems, offering both energy savings and space economy without compromising on power handling capabilities.
With its comprehensive feature set, the FDC658AP-NL is an excellent choice for designers looking to enhance power efficiency in their next project. ON Semiconductor's commitment to quality and performance makes this MOSFET a reliable and cost-effective component for a wide range of power applications.