EN
  • EN
  • DE

TPS2838PWP

Part No TPS2838PWP
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC BUCK MOSFET DRIVER 16-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 10 V to 15 V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 29V
Rise and Fall Time 65ns, 65ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1111584-TPS2838PWP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2838PWP CAD Model

Description

Introducing the TPS2838PWP from Texas Instruments

The TPS2838PWP is a state-of-the-art power management integrated circuit (IC) designed and manufactured by the industry leader Texas Instruments. This advanced IC is tailored to meet the rigorous demands of modern electronic applications, offering both versatility and reliability in power distribution control.

At the heart of the TPS2838PWP is its ability to provide high-efficiency power distribution, thanks to its innovative design which includes an integrated synchronous buck power stage. This feature ensures that the device can deliver power to your system with minimal losses, translating to enhanced overall performance and energy savings.

The device comes in a compact HTSSOP (Thin Shrink Small Outline Package) with 14 pins, encapsulated in the part number TPS2838PWP. This package is designed for surface-mount technology (SMT), making it ideal for densely populated PCBs where space is at a premium. Moreover, the thermal performance of this package is excellent, ensuring that the device operates within safe temperature ranges even under high loads.

One of the key features of the TPS2838PWP is its wide input voltage range, which allows it to accommodate various power sources, making it a versatile choice for different applications. Whether you're designing a consumer electronics device, an industrial control system, or an automotive application, this IC can adapt to your power supply requirements.

Furthermore, the TPS2838PWP boasts a range of protective features to ensure the longevity and safety of your application. Overcurrent protection, thermal shutdown, and under-voltage lockout are all integrated into the IC to prevent damage from abnormal operating conditions.

For designers and engineers looking for a reliable power management solution, the TPS2838PWP from Texas Instruments represents a blend of performance, efficiency, and protection. Its advanced features and robust design make it an excellent choice for powering the next generation of electronic devices.

With Texas Instruments' commitment to quality, you can trust the TPS2838PWP to be a cornerstone in your power management design, providing consistent performance and peace of mind.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess