EN
  • EN
  • DE

ADO5400DSWOF

Part No ADO5400DSWOF
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon 5400 64bit AM2 Dual-Core 940 Black Edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952965-ADO5400DSWOF
Series *
Ultra Librarian 3D Model Ultra Librarian ADO5400DSWOF CAD Model

Description

The AMD Athlon 64 X2 5400+ (ADO5400DSWOF) is a dual-core processor designed for desktop computers. Built on the AMD64 architecture, it offers a balance of performance and efficiency for everyday computing tasks. This processor is suitable for applications such as web browsing, office productivity, and light gaming.

Applications:

  • Desktop PCs: Ideal for general-purpose desktop computers used for daily tasks.
  • Office Workstations: Suitable for office environments where tasks include document processing and spreadsheets.
  • Home Computing: Used in home computers for web browsing, email, and multimedia playback.
  • Budget Gaming Rigs: Can be used in entry-level gaming systems for playing older or less demanding games.

Features:

  • Dual-Core Architecture: Enhances multitasking capabilities and improves overall system responsiveness.
  • AMD64 Architecture: Supports 64-bit computing for improved performance and memory access.
  • Integrated Memory Controller: Reduces memory latency and improves memory bandwidth.
  • HyperTransport Technology: Provides high-speed interconnect between the processor and other system components.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications simultaneously without significant performance slowdown.
  • Enhanced Productivity: Enables faster completion of tasks such as document editing and web browsing.
  • Smoother Multimedia Playback: Provides a better experience when playing videos and music.
  • Efficient Power Consumption: Offers a good balance between performance and power efficiency.

Additional Details:

The AMD Athlon 64 X2 5400+ typically operates at a clock speed of around 2.8 GHz, depending on the specific revision. It includes a total cache of 1MB, which is split between the two cores. The processor supports DDR2 memory and is designed to be compatible with Socket AM2 motherboards. Although it is an older processor, it can still provide adequate performance for basic computing needs.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
Lowest to $63.1134

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess