EN
  • EN
  • DE

ADA4000DHBOX

Part No ADA4000DHBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon 4000 64bit AM2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953086-ADA4000DHBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADA4000DHBOX CAD Model

Description

The AMD ADA4000DHBOX is a processor from AMD, most likely belonging to the Athlon 64 or Athlon 64 X2 series. These processors were designed for desktop computers, offering a balance of performance and value for everyday computing tasks. As a desktop processor, the ADA4000DHBOX would have been intended for a wide range of applications, from basic office work to multimedia consumption and gaming.

Applications

  • Desktop Computing: Used in home and office PCs for general-purpose tasks.
  • Gaming: Suitable for entry-level to mid-range gaming setups.
  • Multimedia Applications: Employed in video editing, photo editing, and audio production software.
  • Web Browsing: Used for internet browsing, online streaming, and social media.
  • Office Productivity: Integrated into computers used for word processing, spreadsheets, and presentations.

Features

  • Single-Core or Dual-Core Processing: Depending on the exact model, it could be a single-core or dual-core processor.
  • 64-bit Architecture: Supports 64-bit computing for improved performance and compatibility.
  • HyperTransport Technology: Enables high-speed communication between the processor and other system components.
  • Integrated Memory Controller: Provides direct access to system memory for faster data transfer.
  • Cool'n'Quiet Technology: Reduces power consumption and noise levels by dynamically adjusting clock speed and voltage.

Benefits

  • Improved Performance: 64-bit architecture and multi-core processing (if applicable) enable faster execution of applications.
  • Reduced Power Consumption: Cool'n'Quiet technology minimizes energy usage and heat generation.
  • Enhanced System Responsiveness: Integrated memory controller provides faster access to system memory.
  • Quiet Operation: Cool'n'Quiet technology reduces noise levels for a more pleasant computing experience.

Additional Details

The ADA4000DHBOX processor operates at a specific clock speed, which determines its processing speed. It has a certain amount of L2 cache memory, which stores frequently accessed data for faster retrieval. The processor is designed to be compatible with specific motherboards and chipsets. AMD provided comprehensive documentation and support resources for developers and users working with its desktop processors. The thermal design power (TDP) of the processor indicates its power consumption and cooling requirements. The socket type is likely Socket AM2 or Socket 939, depending on the specific revision. The exact clock speed, cache size, and core count vary between different steppings of the processor. These processors aimed to provide a good balance between performance and cost, making them a popular choice for mainstream desktop users.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess