EN
  • EN
  • DE

669890_AMD_Cooling_Fan

Part No 669890_AMD_Cooling_Fan
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Cooling Fan for ADA3000CNBOX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955431-669890_AMD_Cooling_Fan
Series *
Ultra Librarian 3D Model Ultra Librarian 669890_AMD_Cooling_Fan CAD Model

Description

The 669890 AMD Cooling Fan serves as a crucial thermal management component for AMD processors. Designed to dissipate heat effectively, it ensures that the CPU operates within safe temperature limits, preventing thermal throttling and potential hardware damage. This fan is engineered for ease of installation and provides a reliable cooling solution for desktop computers utilizing AMD processors.

Applications:

  • AMD Processor Cooling: Designed for cooling AMD CPUs, preventing overheating and maintaining optimal performance.
  • Desktop PC Building: Used in the assembly of new desktop computers equipped with AMD processors.
  • CPU Upgrade: Essential when upgrading to a more powerful AMD processor that generates more heat.
  • System Repair: Integrated as a replacement for failing or underperforming CPU cooling fans.
  • Overclocking Support: Provides additional cooling capacity for CPUs operating at overclocked speeds.

Features:

  • Direct CPU Contact: Engineered with a base that directly contacts the CPU surface for efficient heat transfer.
  • PWM Control: Utilizes Pulse Width Modulation (PWM) to dynamically adjust fan speed based on CPU temperature.
  • Aluminum Heatsink: Features an aluminum heatsink with optimized fin design for maximum heat dissipation.
  • Low-Noise Operation: Designed to operate quietly, minimizing noise levels while providing adequate cooling.
  • Easy Installation Mechanism: Equipped with a user-friendly mounting system for quick and secure installation.

Benefits:

  • Prevents CPU Damage: Keeps the CPU within safe operating temperatures, preventing thermal damage.
  • Maintains Peak Performance: Reduces the likelihood of thermal throttling, ensuring consistent CPU performance.
  • Extends Component Lifespan: Prevents heat-related degradation, potentially extending the lifespan of the CPU.
  • Reduces System Noise: PWM control minimizes fan noise during periods of low CPU utilization.
  • Simplifies Installation: Easy-to-use mounting system allows for hassle-free installation and replacement.

The 669890 AMD Cooling Fan typically connects to the motherboard via a 4-pin PWM connector for fan speed control. It is designed to be compatible with a wide range of AMD CPU sockets, including AM4 and older generations. Regular maintenance, such as removing dust buildup from the heatsink and fan blades, is crucial for maintaining optimal cooling efficiency. The PWM control system automatically adjusts the fan speed based on CPU temperature, ensuring efficient cooling while minimizing noise output. Its compact design allows it to fit within most standard desktop PC cases.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess