Products specifications

Category CPU
Win Source Part Number 1436063-100-000001136
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000001136 CAD Model

Description

The AMD EPYC 8024P processor is engineered for efficient server use, offering 8 cores and 16 threads to tackle various workloads with adeptness. With a base clock of 2.4GHz and a boost clock of 3.0GHz, it balances performance and power consumption effectively, making it suited for environments where operational efficiency is key. This processor can manage substantial amounts of data and complex processes thanks to its support for high-speed memory and numerous PCIe lanes. It also incorporates AMD's leading security features to safeguard system operations and sensitive data against threats. The AMD EPYC 8024P's compatibility with the AMD EPYC Processor Tray format ensures it can be easily integrated into server ecosystems, providing a versatile and scalable solution for businesses and data centers.

You May Also Be Interested in

Amd
EPYC 9124 (16C 32T 3.0GHz/3.7GHz)
Need more? Email Us
ECAD model for 100-000000802
Supermicro
Intel PLATINUM 8160M 24C 2.10GHz 150W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303406600 - Intel PLATINUM 8160M 24C 2.10GHz 150W
Amd
EPYC 7542 (32C 64T 2.9/3.4GHz)
Need more? Email Us
ECAD model for 100-000000075
Amd
EPYC 7452 (32C 64T 2.35/3.35GHz)
Need more? Email Us
ECAD model for 100-000000057
Supermicro
Intel 5130 2.00GHz 2C 4M 65W
Need more? Email Us
ECAD model for SUPERMICRO HH80556KJ0414M - Intel 5130 2.00GHz 2C 4M 65W
Amd
EPYC 9354P (32C 64T 3.25GHZ/3.8GHz)
Need more? Email Us
ECAD model for 100-100000805WOF
Amd
EPYC 7F32 (8C 16T 3.7/3.9GHz)
Need more? Email Us
ECAD model for 100-000000139
Amd
EPYC 7302 (16C 32T 3.0/3.3GHz)
Need more? Email Us
ECAD model for 100-000000043
Supermicro
Intel E7540 2.0GHz 6C 18M 105W
Need more? Email Us
ECAD model for SUPERMICRO AT80604004878AA - Intel E7540 2.0GHz 6C 18M 105W

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention