Products specifications Report Issue?

Category CPU
Win Source Part Number 1436106-100-000000057
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000057 CAD Model

Description

The AMD EPYC 7452 processor is a key component in AMD's portfolio of server CPUs, designed for high efficiency and performance in data center environments. It features 32 cores and 64 threads, offering ample computing power to handle multiple tasks and applications simultaneously. With a base clock speed of 2.35GHz and a turbo boost up to 3.35GHz, the EPYC 7452 balances performance with energy efficiency, making it suitable for various server workloads. This processor supports large-scale memory configurations and numerous PCIe lanes, providing flexibility and scalability in system design. The AMD EPYC 7452 is compatible with the AMD EPYC Processor Tray format, facilitating easy installation into server systems. Targeted at businesses requiring a blend of performance, security, and scalability, the EPYC 7452 is engineered to meet the rigorous demands of today’s data centers and enterprise computing environments.

You May Also Be Interested in

Supermicro
Intel E5-2620v3 2.40GHz 6C 15M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401831400 - Intel E5-2620v3 2.40GHz 6C 15M 85W
Supermicro
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
ECAD model for SUPERMICRO CD8069504193501 - Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Supermicro
Intel E5606 2.13Ghz 4C 8M 80W
Need more? Email Us
ECAD model for SUPERMICRO AT80614007290AE - Intel E5606 2.13Ghz 4C 8M 80W
Supermicro
Intel E5-2407v2 2.4GHz 4C 10M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8063401286600 - Intel E5-2407v2 2.4GHz 4C 10M 85W
Supermicro
Intel E5-4627V4 2.60GHz 10C 25M 135W
Need more? Email Us
ECAD model for SUPERMICRO CM8066002330800 - Intel E5-4627V4 2.60GHz 10C 25M 135W
Supermicro
Intel Silver 4215 2.50GHz 8C 11M 85W
Need more? Email Us
ECAD model for SUPERMICRO CD8069504212701 - Intel Silver 4215 2.50GHz 8C 11M 85W
Supermicro
Intel i3-2100 3.10GHz 2C 3M 65W
Need more? Email Us
ECAD model for SUPERMICRO CM8062301061600 - Intel i3-2100 3.10GHz 2C 3M 65W
Supermicro
Intel E-2236 3.40GHz 6C 12M 80W
Need more? Email Us
ECAD model for SUPERMICRO CM8068404174603 - Intel E-2236 3.40GHz 6C 12M 80W
Supermicro
Intel Xeon 6226R
Need more? Email Us
ECAD model for SUPERMICRO CD8069504449000 - Intel Gold 6226R 2.90GHz 16C 22M 150W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention