EN
  • EN
  • DE

AMAPH1KK-KBR

Part No AMAPH1KK-KBR
Manufacturer Ambiq Micro, Inc.
Catalog Embedded - Microcontrollers
Description IC Mcu 32 Bit 1MB Flash 64BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Core Architecture ARM Cortex-M4
Data Bus Width 32 b
Frequency 48 MHz
Height 800 µm
Interface I2C, I2S, SPI, UART
Max Junction Temperature (Tj) 86 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Memory Size 1 MB
Memory Type FLASH
Manufacturer Package Identifier AMAPH1KK-KBR
Min Operating Temperature -40 °C
Min Supply Voltage 1.755 V
Number of A/D Converters 1
Number of ADC Channels 15
Number of I2C Channels 7
Number of I/Os 50
Number of SPI Channels 7
Number of Timers/Counters 8
Number of UART Channels 2
RAM Size 256 kB
RoHS Non-Compliant
Win Source Part Number 1044873-AMAPH1KK-KBR
Categories Embedded - Microcontrollers
Manufacturer Ambiq Micro, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMAPH1KK-KBR CAD Model

Description

The Ambiq Micro, Inc. electronic component is an embedded microcontroller that has a memory size of 1 MB and a RAM size of 256 kB.

  • Frequency: It has a frequency of 48 MHz.
  • Interface: It has an interface of I2C, I2S, SPI, and UART.
  • Height: The component has a height of 800 µm.
  • Data Bus Width: It has a data bus width of 32 b.
  • Supply and Demand Status: The supply and demand status of this component is in shortage.
  • Win Source Part Number: The Win Source part number of this component is 1044873-AMAPH1KK-KBR.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4329 $62.0606
32+ $3.6372 $116.3904
50+ $3.5236 $176.1800
68+ $3.4099 $231.8732
88+ $3.2963 $290.0744
118+ $2.9553 $348.7254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess