EN
  • EN
  • DE

LX1688CPW

Part No LX1688CPW
Manufacturer Microsemi Corporation
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTRLR CCFL BACKLIGHT 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Type CCFL Controller
Frequency 60kHz to 70kHz
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 5.5mA
Dimming Yes
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1064585-LX1688CPW
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LX1688CPW CAD Model

Description

The LX1688CPW is a CCFL Controller manufactured by Microsemi Corporation.

  • Case/Package: 24-TSSOP
  • Temperature Range: 0°C to 70°C
  • Supply Voltage Range: 3 V to 5.5 V
  • Operating Supply Current: 5.5mA
  • Type: dimmable
  • Frequency Range: 60kHz to 70kHz
  • Suitable for: use in integrated circuits
  • Market Status: currently active in the market
  • Product Packaging: tube/rail
  • Mounting Technology: SMD (SMT)
  • Supply and Demand Status: balanced
  • Package Quantity: 2,500 units

You May Also Be Interested in

Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Lowest to $0.8192
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445
Atmel
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7484 $58.4904
15+ $7.9988 $119.9820
23+ $7.7488 $178.2224
31+ $7.4989 $232.4659
40+ $7.2489 $289.9560
54+ $6.4990 $350.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess