EN
  • EN
  • DE

10M16DAF256A7G

Part No 10M16DAF256A7G
Manufacturer Altera
Catalog OEM Souring
Description FPGA MAX 10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463190-10M16DAF256A7G
Manufacturer Altera
Package Tray
Product Status Active
Number of LABs/CLBs 1000
Number of Logic Elements/Cells 16000
Total RAM Bits 562176
Number of I/O 178
Voltage - Supply 1.15V ~ 1.25V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Package / Case 256-LBGA
Supplier Device Package 256-FBGA (17x17)
Ultra Librarian 3D Model Ultra Librarian 10M16DAF256A7G CAD Model

Description

The 10M16DAF256A7G is part of Intel/Altera's MAX 10 FPGA family, designed for flexible, low-cost, and low-power applications. With 16K logic elements, it provides a scalable solution for a wide range of applications. The 256-pin FBGA packaging allows for compact board designs without compromising on the interconnection capabilities. This device integrates non-volatile memory, DSP blocks, and analog features, facilitating complex designs like embedded processors, I/O expansion units, and programmable logic controllers. Its ability to configure itself from onboard flash memory significantly improves system reliability by minimizing the boot-up time and the need for external configuration devices. The 10M16DAF256A7G offers an ideal solution for consumer electronics, automotive, industrial monitoring, and smart energy management systems where cost, power, and space are critical considerations.

You May Also Be Interested in

Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Toshiba Semiconductor and Storage
Delete
Need more? Email Us
Texas Instruments
Translation Voltage
Lowest to $0.5889
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Texas Instruments
Power Management ICs
Lowest to $4.7165
Texas Instruments
Switching Voltage Regulators Automotive 65-VIN PSR flyback converter with 100-V
Lowest to $11.1547
Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Texas Instruments
LDO Voltage Regulators
Lowest to $0.7783

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess