EN
  • EN
  • DE

LM2673SDX-5.0/NOPB

Part No LM2673SDX-5.0/NOPB
Manufacturer Texas Instruments
Catalog OEM Souring
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469127-LM2673SDX-5.0/NOPB
Manufacturer Texas Instruments
Package Tape & Reel (TR)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 8V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Current - Output 3A
Frequency - Switching 260kHz
Synchronous Rectifier No
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case 14-VDFN Exposed Pad
Supplier Device Package 14-VSON (5x6)
Ultra Librarian 3D Model Ultra Librarian LM2673SDX-5.0/NOPB CAD Model

Description

The LM2673SDX-5.0/NOPB is a member of Texas Instruments' LM2673 series of switching voltage regulators, offering a high-efficiency power conversion with a fixed output voltage of 5.0V. Designed to accommodate up to 3A of load current, it meets the needs of a variety of power-intensive applications. The regulator integrates innovative features to simplify design, improve performance, and ensure reliability. Its high-efficiency operation results from an advanced step-down regulator design, which allows for reduced power loss and diminished need for external heat sinking. The device's high-frequency switching capability enables the use of small, low-cost passive components, making it possible to achieve compact, economical power supply designs. The LM2673SDX-5.0/NOPB includes protections such as thermal shutdown and current limit, enhancing system safety and robustness. Packaged in a small, exposed-pad SOT-223, this voltage regulator is ideal for applications requiring efficient, space-saving power solutions, such as portable devices, networking equipment, and small domestic appliances.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Intel
FPGA
Need more? Email Us
Altera
FPGA
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess