EN
  • EN
  • DE

LTC2978ACUP#PBF

Part No LTC2978ACUP#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPP CTRLR MONITOR 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Controller/Monitor
Supply Voltage - Operating 3.3V, 4.5 V to 15 V
Operating Supply Current 10mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-QFN (9x9)
Win Source Part Number 122103-LTC2978ACUP#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2978ACUP#PBF CAD Model

Description

LTC2978ACUP#PBF - Octal Digital Power System Manager

The LTC2978ACUP#PBF from Linear Technology is a highly integrated solution designed to manage up to eight power supply rails in complex systems. This octal digital power system manager is ideal for applications that require precise monitoring and control of multiple power supplies, such as telecommunications, datacom infrastructure, and advanced computing systems.

With its advanced features, the LTC2978ACUP#PBF provides comprehensive power management capabilities including voltage, current, and temperature monitoring, margining, sequencing, and programmable fault response. The product's precision allows for real-time adjustments and system optimization, ensuring reliable and efficient operation of the power system.

Key Features:

  • Power Supply Monitoring: The LTC2978ACUP#PBF can monitor voltage, current, and temperature for each of the eight power supply channels, providing critical feedback to ensure system stability and performance.
  • Programmable Sequencing: Users can program the start-up and shut-down sequence of each power supply channel, enabling coordinated power-up and power-down procedures that can help prevent system stress and potential damage.
  • Margining and Trim Capabilities: The device allows for precise adjustment of output voltages for testing and system calibration, which is essential for maintaining system accuracy and reliability.
  • EEPROM Data Storage: Configuration settings and fault logs can be stored in the onboard EEPROM, providing a persistent memory for critical system data that can be used for diagnostics and recovery.
  • I²C/SMBus Compatible: The LTC2978ACUP#PBF features an I²C/SMBus interface, offering easy integration into existing digital communication buses for remote management and diagnostics.
  • PMBus Command Set: The device supports the industry-standard PMBus command set, allowing for interoperability with other PMBus-compliant devices and systems.

With its compact QFN-64 package, the LTC2978ACUP#PBF minimizes the footprint on the PCB and simplifies the design of densely packed power management systems. The robust feature set of this power system manager makes it an essential component for any application where multiple power supplies need to be managed with precision and reliability.

Linear Technology's LTC2978ACUP#PBF is a testament to the company's commitment to providing innovative solutions for complex power management challenges, making it a top choice for engineers and system designers aiming for high-performance and highly reliable power systems.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess