EN
  • EN
  • DE
  • IT

RK10J12E0A0A

Part No RK10J12E0A0A
Manufacturer ALPS Electric
Catalog Thumbwheel Potentiometers
Description THUMBWHEEL POT 10KOHM 0.03W TOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 10 kOhms
Power (Watts) 0.03W, 1/32W
Tolerance ±30%
Number of Turns 1.0
Adjustment Type Top Adjustment
Size / Dimension Round - 0.551" Dia x 0.071" H (14.00mm x 1.80mm)
Termination PC Pins
Mounting Type Through Hole
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573930-RK10J12E0A0A
Ultra Librarian 3D Model Ultra Librarian RK10J12E0A0A CAD Model

Description

N

You May Also Be Interested in

Panasonic
Need more? Email Us
TT Electronics
THUMBWHEEL POT 50K OHM 0.5W TOP
Need more? Email Us
Panasonic
Need more? Email Us
Bourns Inc.
THUMBWHEEL POT 500K OHM 0.5W TOP / 500 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Need more? Email Us
Bourns Inc.
THUMBWHEEL POT 10K 0.5W TOP ADJ
Lowest to $2.6440
TT Electronics
THUMBWHEEL POT 5K OHM 0.5W TOP
Need more? Email Us
ALPS Electric
THUMBWHEEL POT 10KOHM 0.03W TOP
Lowest to $1.0773
TT Electronics
THUMBWHEEL POT 20K OHM 0.5W TOP
Need more? Email Us
TT Electronics
THUMBWHEEL POT 500 OHM 0.5W TOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess