EN
  • EN
  • DE

3352E-1-103LF

Part No 3352E-1-103LF
Manufacturer Bourns Inc.
Catalog Thumbwheel Potentiometers
Description THUMBWHEEL POT 10K 0.5W TOP ADJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Potentiometers, Variable Resistors
Manufacturer Bourns Inc.
Packaging Bulk
Status Active
Resistance (Ohms) 10k
Power (Watts) 0.5W, 1/2W
Tolerance ±20%
Number of Turns 1
Adjustment Type Top Adjustment
Termination PC Pins
Mounting Through Hole
Win Source Part Number 075732-3352E-1-103LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3352E-1-103LF CAD Model

Description

3352E-1-103LF - Precision Potentiometer

Built to offer accurate control, the 3352E-1-103LF potentiometer is a key component for fine-tuning devices. Its precision engineering makes it suitable for a range of electronic applications.

  • Applications:
    • Audio Equipment
    • Industrial Controls
    • Adjustable Power Supplies
    • Laboratory Instrumentation
  • Features and Benefits:
    • High linearity and durability
    • Easy integration into circuit designs
    • Smooth operation with low noise
    • Robust build quality

You May Also Be Interested in

Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
POT 50K OHM THUMBWHEEL LINEAR
Need more? Email Us
Bourns Inc.
THUMBWHEEL POT 10K OHM 0.5W SIDE / 10 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Lowest to $1.7267
Panasonic
Need more? Email Us
Bourns Inc.
THUMBWHEEL POT 10 OHM 0.5W TOP / 10 Ohms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Need more? Email Us
Panasonic
Need more? Email Us
ALPS Electric
THUMBWHEEL POT 10KOHM 0.03W TOP
Lowest to $1.1299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6440 $58.1680
54+ $2.1696 $117.1584
83+ $2.1018 $174.4494
114+ $2.0340 $231.8760
147+ $1.9662 $289.0314
197+ $1.7628 $347.2716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess