EN
  • EN
  • DE

EVM1DSW30B55-500K

Part No EVM1DSW30B55-500K
Manufacturer Panasonic
Catalog Thumbwheel Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers,Variable Resistors
Family Thumbwheel Potentiometers
Manufacturer Panasonic
Win Source Part Number 260796-EVM1DSW30B55-500K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EVM1DSW30B55-500K CAD Model

Description

The EVM1DSW30B55-500K is built for high-performance electronic environments, offering superior control and accuracy. It excels in providing reliable operation across a range of demanding applications, ensuring that users experience both efficiency and effectiveness.

Features and Benefits

  • High Performance: Designed for environments that require rigorous functionality.
  • Superior Control: Offers precision and accuracy in every switch operation.
  • Highly Efficient: Engineered to optimize energy usage while maintaining effectiveness.

Applications

  • Aerospace Equipment
  • Navigation Systems
  • Advanced Robotics

You May Also Be Interested in

TT Electronics
THUMBWHEEL POT 500 OHM 0.5W TOP
Need more? Email Us
TT Electronics
THUMBWHEEL POT 25K OHM 0.5W TOP
Need more? Email Us
TT Electronics
THUMBWHEEL POT 20K OHM 0.5W TOP
Need more? Email Us
TT Electronics
THUMBWHEEL POT 5K OHM 0.5W TOP
Need more? Email Us
TT Electronics
THUMBWHEEL POT 5K OHM 0.5W TOP
Need more? Email Us
TT Electronics
THUMBWHEEL POT 50K OHM 0.5W TOP
Need more? Email Us
ALPS Electric
THUMBWHEEL POT 10KOHM 0.03W TOP
Lowest to $1.1299
TT Electronics
THUMBWHEEL POT 10K OHM 0.5W TOP
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess