EN
  • EN
  • DE

SE125PFR-LR8

Part No SE125PFR-LR8
Manufacturer Panduit Corp
Catalog Spiral Wrap, Expandable Sleeving
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Spiral Wrap, Expandable Sleeving
Mfr Panduit Corp
Series Pan-Wrap™ SE
Package Bulk
Product Status Obsolete
Type Sleeve
Type Attributes Expandable
Diameter - Inside, Non-Expanded 1.250" (31.75mm)
Diameter - Inside, Expanded 1.500" (38.10mm)
Material Polyethylene Terephthalate (PET), Halogen Free
Color Gray, White
Length 50.00' (15.24m)
Temperature Range - Operating -70°C ~ 125°C
Heat Protection Flame Retardant
Abrasion Protection Abrasion Resistant
Environment Protection UV Resistant
Features Noise Reduction, Vibration Resistant
Material Flammability Rating UL VW-1
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7413.00.5000
Win Source Part Number 1308551-SE125PFR-LR8
Ultra Librarian 3D Model Ultra Librarian SE125PFR-LR8 CAD Model

Description

The Panduit Pan-Wrap™ SE125PFR-LR8 is a spiral wrap, expandable sleeving designed for noise reduction and vibration resistance.

  • Material: Polyethylene terephthalate (PET)
  • Feature: Halogen-free
  • Diameter (Non-Expanded): 1.250" (31.75mm)
  • Diameter (Expanded): 1.500" (38.10mm)
  • Length: 50.00' (15.24m)
  • Feature: Flame retardant with a UL VW-1 material flammability rating
  • Features: Abrasion-resistant and UV-resistant
  • Status: Obsolete

You May Also Be Interested in

Panduit Corp
EXPANDABLE SLEEVE 2" X 200' BLK / Sleeve X 200' (60.96m) Black
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Advanced Semiconductor Business Inc.
MMIC Amplifier
Need more? Email Us
Panduit Corp
SLIT WRAP 0.284" X 10000' BLACK / Slit Wrap 0.398" (10.11mm) X 10000' (3048.00m) Black
Need more? Email Us
Essentra Components
SLIT WRAP 1/2" X 1100' BLK/GRAY / Slit Wrap 0.664" (16.87mm) X 1100' (335.28m) Black, Gray
Need more? Email Us
Essentra Components
SLIT WRAP 3/8" X 1900' BLK/GRAY
Need more? Email Us
HellermannTyton
SLEEVING 1" X 250' ORANGE
Need more? Email Us
Panduit Corp
SLEEVING 1-1/4" X 50' BLACK / Cable Accessories Braided Expandable Sleeving Polyethylene Terephthalate Black Reel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess