EN
  • EN
  • DE

470021CY GE321

Part No 470021CY GE321
Manufacturer Alpha Wire
Catalog Multiple Conductor Cables
Description 2C 1MM2 BRAID SHIELD 50 M  /  2 Conductor Multi-Conductor Cable Gray 17 AWG Braid 164.0' (50.0m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Alpha Wire
Series Pro-Met®
Package Spool
Cable Type Multi-Conductor
Number of Conductors 2
Wire Gauge 17 AWG
Conductor Strand 30/0.0079"
Conductor Material Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.313" (7.95mm)
Shield Type Braid
Length 164.0' (50.0m)
Jacket Color Gray
Features Chemical Resistant, Oil Resistant, UV Resistant
Voltage 300 V
Temperature Range - Operating -40°C ~ 80°C
Usage Industrial
Jacket (Insulation) Thickness 0.0335" (0.851mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Copper, Tinned
Shield Coverage 80%
Base Product Number 470021CY
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 470021CYGE321
Standard Package 1
Win Source Part Number 963643-470021CY GE321
Ultra Librarian 3D Model Ultra Librarian 470021CY GE321 CAD Model

Description

The Pro-Met series multi-conductor cable is a high-quality industrial cable manufactured by Alpha Wire.

  • Length: 164.0 feet (50.0 meters)
  • Wire Gauge: 17 AWG
  • Resistance: Chemical, oil, and UV resistance
  • Conductors: 2
  • Shield Material: Copper, tinned
  • Conductor Strand: 30/0.0079 inches
  • Conductor Material: Copper, bare
  • Jacket (insulation) Material: Poly-Vinyl Chloride (PVC)
  • Shield Type: Braid
  • Jacket Color: Gray
  • Conductor Insulation: Poly-Vinyl Chloride (PVC)
  • Temperature Range: -40 degrees Celsius to 80 degrees Celsius
  • REACH: Unaffected
  • HTSUS Number: 8544.49.3080

You May Also Be Interested in

TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Double Braid
Need more? Email Us
Alpha Wire
CABLE 15COND 16AWG SHLD 500' / 15 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
Need more? Email Us
TE Connectivity
55/ CABLE OUTER SPACE / 2 Conductor Multi-Conductor Cable White 22 AWG Braid
Need more? Email Us
Belden Inc.
CABLE 8COND 22AWG CHRM SHD 5000' / 8 Conductor Multi-Conductor Cable Chrome 22 AWG Foil, Braid 5000' (1524.0m)
Need more? Email Us
Alpha Wire
Ae Tray Cable, M3881 Black Bulk Ft 30CDR12AWG (7/.0305)
Need more? Email Us
Alpha Wire
CABLE 4COND 14AWG ORG SHLD 1000' / 4 Conductor Multi-Conductor Cable Orange 14 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
55PC CABLE / 6 Conductor Multi-Conductor Cable White 22 AWG Braid
Need more? Email Us
Belden Inc.
2 Fs Pr #22 Pp Frpvc Chr
Need more? Email Us
Alpha Wire
Series Xm, XM1204LCY Black Bulk Ft 12AWG 4C Blue Cond Shielded
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess