The 12TQ040PBF is a Schottky rectifier diode from International Rectifier. It is designed for high-current, low-voltage applications, providing efficient rectification with minimal forward voltage drop and fast switching speeds.
Applications
- Switching power supplies
- DC-DC converters
- Reverse polarity protection
- Free-wheeling diode applications
Features
- Schottky barrier diode
- Low forward voltage drop
- High surge current capability
- High-frequency operation
- Lead-Free (PbF) termination
Benefits
- Improves efficiency in power supplies due to low forward voltage drop.
- Protects circuits from voltage spikes and surges due to high surge current capability.
- Suitable for high-frequency circuits due to its fast switching speed.
- Environmentally friendly due to lead-free termination.
Technical Specifications
- Repetitive Peak Reverse Voltage (VRRM): 40V
- Average Forward Current (IF(AV)): 12A
- Forward Voltage (VF): (Consult datasheet for specific value at specified current)
Note: Refer to the official International Rectifier datasheet for complete and accurate specifications.