Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Alpha Wire
Status Active
Cable Type Hook-Up
Wire Gauge 12 AWG
Conductor Strand 65/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Silicone Rubber
Jacket (Insulation) Diameter 0.217" (5.51mm)
Jacket (Insulation) Thickness 0.062" (1.57mm)
Length 100.0' (30.5m)
Voltage 25kV
Temperature Range - Operating -40°C to 150°C
Jacket Color White
Ratings ISO 10993, UL Style 3239
Features Biological Compatibility
Win Source Part Number 1021917-391262 WH005
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 391262 WH005 CAD Model

Description

The Alpha Wire 1021917-391262 WH005 is a 12 AWG hook-up cable that is 100.0' (30.5m) long.

  • Jacket Diameter: 0.217" (5.51mm)
  • Jacket Thickness: 0.062" (1.57mm)
  • Voltage Rating: 25kV
  • Conductor Material: Copper, Tinned
  • Conductor Strand: 65/30
  • Temperature Range: -40°C to 150°C

You May Also Be Interested in

Alpha Wire
Cbl 1 Cond 30AWG Slt 3000=3000'
Need more? Email Us
ECAD model for M3601 SL199
Belden Inc.
HOOK-UP STRND 18AWG VIOLET 1000' / 18 AWG Hook-Up Wire 19/30 Violet 300V 1000.0' (304.8m)
Need more? Email Us
ECAD model for 83029 0071000
Helukabel USA
FIVENORM H07V2-K GREEN-YELLOW 1C
Need more? Email Us
ECAD model for 64172
Pololu Corporation
HOOK-UP STRND 28AWG 300V RED 90'
Need more? Email Us
ECAD model for 2612
Belden Inc.
36 Sol Bc Pur/nyl Magnet Wire, JW1177/9 1/2# Spool, 8058 Rohs
Need more? Email Us
ECAD model for 8058
TE Connectivity
RAYCHEM SHF SERIES, POWER CABLE,
Need more? Email Us
ECAD model for SHF260-0113-14-9
Belden Inc.
HOOK-UP STRND 18AWG BLU 100' / 18 AWG Hook-Up Wire 19/30 Blue 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for 83029 006100
Belden Inc.
HOOK-UP STRND 26AWG BLACK 100' / 26 AWG Hook-Up Wire 7/34 Black 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for 9985 010100
Molex, LLC
Video Cables (DVI, HDMI) Assemblies
Need more? Email Us
ECAD model for 68786-0001

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention