Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr Alpha Wire
Package Spool
Cable Type Hook-Up
Wire Gauge 18 AWG
Conductor Strand 16/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.079" (2.01mm)
Jacket (Insulation) Thickness 0.016" (0.41mm)
Length 1000.0' (304.8m)
Voltage 300V
Temperature Range - Operating -40°C ~ 105°C
Jacket Color Green
Ratings ISO 10993, UL Style 1007/1569
Features Biological Compatibility
Base Product Number 3055
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 3055-1000-GREEN,A2064G-1000,3055GR001
Standard Package 1
Win Source Part Number 1146630-3055 GR001
Ultra Librarian 3D Model Ultra Librarian 3055 GR001 CAD Model

Description

The Alpha Wire 1146630-3055 GR001 is a spool of single conductor cable that has biological compatibility features.

  • Conductor Material: Copper, Tinned
  • Conductor Strand: 16/30
  • Jacket Insulation Material: Poly-Vinyl Chloride (PVC)
  • Jacket Color: Green
  • Insulation Thickness: 0.016 inches
  • Cable Type: Hook-Up
  • Voltage Rating: 300V
  • Temperature Range: -40°C to 105°C
  • Cable Gauge: 18 AWG
  • Length: 1000.0 feet or 304.8 meters

You May Also Be Interested in

TE Connectivity
HOOK-UP STRND 26AWG WHITE 5' / 26 AWG Hook-Up Wire 63/44 White 600V 5.00' (1.52m)
Need more? Email Us
ECAD model for 82A0111-26-9
TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
ECAD model for FLHTC0311-24-0CS3125
Alpha Wire
HOOK-UP STRND 14AWG BLACK 500' / 14 AWG Hook-Up Wire 41/30 Black 10kV 500.0' (152.4m)
Need more? Email Us
ECAD model for 391440 BK002
Alpha Wire
HOOK-UP STRND 14AWG WHITE 100' / 14 AWG Hook-Up Wire 41/30 White 600V 100.0' (30.5m)
Lowest to $8.0966
ECAD model for 391441 WH005
Pololu Corporation
HOOK-UP STRND 26AWG 300V BLK 70'
Need more? Email Us
ECAD model for 2620
Alpha Wire
HOOK-UP STRND 18AWG SLATE 100' / 18 AWG Hook-Up Wire 16/30 Slate 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for 3055 SL005
TE Connectivity
55A CABLE/DUAL 10/ SM / Hook-up Wire 22AWG 2.23mm Silver Plated Copper Yellow 600V
Need more? Email Us
ECAD model for 55A1812-22-9-4
Alpha Wire
Cbl 1 Cond 30AWG Slt 3000=3000'
Need more? Email Us
ECAD model for M3601 SL199
NTE
HOOK-UP 18AWG 600V BLACK 100' / 18 AWG Hook-Up Wire Black 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for WT18-00-100

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention