Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr Alpha Wire
Package Spool
Cable Type Hook-Up
Wire Gauge 14 AWG
Conductor Strand 41/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Silicone Rubber
Jacket (Insulation) Diameter 0.154" (3.91mm)
Jacket (Insulation) Thickness 0.040" (1.02mm)
Length 500.0' (152.4m)
Voltage 10kV
Temperature Range - Operating -40°C ~ 150°C
Jacket Color Black
Ratings ISO 10993, UL Style 3239
Features Biological Compatibility
Base Product Number 391440
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.60.4000
Win Source Part Number 1338866-391440 BK002
Ultra Librarian 3D Model Ultra Librarian 391440 BK002 CAD Model

Description

The Alpha Wire hook-up wire is a high-quality wire designed for use in various applications.

  • Voltage Rating: 10kV
  • Conductor Material: Tinned Copper
  • Insulation Material: Silicone Rubber
  • Wire Gauge: 14 AWG
  • Length: 500.0 feet (152.4m)
  • Biological Compatibility: Yes
  • Standards: ISO 10993, UL Style 3239

You May Also Be Interested in

TE Connectivity
CBL 1 COND 24AWG 600V WHT / 24 AWG Hook-Up, Shielded Wire 19/36 White 600V
Need more? Email Us
ECAD model for 55/1114-24-9-9
TE Connectivity
HOOK-UP DL WALL STRND 12AWG WHT / 12 AWG Hook-Up, Dual Wall Wire 37/28 White 600V
Need more? Email Us
ECAD model for 55PC0211-12-9CS2600
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
ECAD model for 55A0811-22-9-F081CS2233
NTE
HOOK-UP 26AWG 300V ORANGE 1000' / 26 AWG Hook-Up Wire Orange 300V 1000.0' (304.8m)
Need more? Email Us
ECAD model for WHS26-03-1000
TE Connectivity
HOOK-UP DL WALL STRND 16AWG YLW / 16 AWG Hook-Up, Dual Wall Wire 19/29 Yellow 600V
Need more? Email Us
ECAD model for 55A0811-16-4
TE Connectivity
HOOK-UP DL WALL STRND 24AWG BLK / 24 AWG Hook-Up, Dual Wall Wire 19/36 Black 600V
Need more? Email Us
ECAD model for 55A0811-24-0
NTE
HOOK-UP 18AWG 600V BLACK 100' / 18 AWG Hook-Up Wire Black 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for WT18-00-100
Belden Inc.
HOOK-UP STRND 28AWG WHT
Lowest to $1.4881
ECAD model for 83045 0091000
TE Connectivity
CABLE STRANDED
Need more? Email Us
ECAD model for 44A0111-22-9-10CS3144L193

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention