Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Frequency 204MHz Center
Bandwidth 62MHz
Filter Type Band Pass
Ripple -
Insertion Loss -
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1353939-RBP-204+
Ultra Librarian 3D Model Ultra Librarian RBP-204+ CAD Model

Description

The RBP-204+ is an RF bandpass filter from Mini-Circuits.

  • Center Frequency: 204MHz
  • Bandwidth: 62MHz
  • Mounting: Surface Mount
  • Package: 8-SMD, No Lead
  • Size: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Height: 0.100" (2.54mm)
  • Type: Bandpass Filter
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Mini-Circuits
RF FILTER LOW PASS 6.3GHZ 12VQFN
Lowest to $22.3771
ECAD model for XLF-362H+
Johanson Technology Inc.
RF FILTER LOW PASS 2.45GHZ 0603
Need more? Email Us
ECAD model for 2450LP14B0100001T
Crystek Corporation
RF FILTER HI PASS 700MHZ INLINE
Need more? Email Us
ECAD model for CHPFL-0700
Mini-Circuits
LUMPED LC HPF, 54 - 1000 MHZ
Need more? Email Us
ECAD model for SXHP-48+
Qorvo US Inc.
Signal Conditioning Band Class 14 BAW IL 1.8dB TX 2.2dB Rx
Lowest to $2.1130
ECAD model for TQM963014
Mini-Circuits
RF FILTER LOW PASS 172MHZ 8SMD / 172MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Lowest to $26.3812
ECAD model for RLP-158+
Mini-Circuits
CER FILTER 3.8GHZ LOW PASS
Lowest to $9.4546
ECAD model for LFCG-3400+
Walsin Technology Corporation
RF FILTER BAND PASS 5.55GHZ 0603
Lowest to $0.0637
ECAD model for RFBPF1608060K98Q1C
Mini-Circuits
Mini-Circuits Lumped LC Band Pass Filter, 155 - 169 MHz, 50?
Need more? Email Us
ECAD model for SXBP-162+

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.4835 $90.9670
3+ $37.3198 $111.9594
5+ $36.1536 $180.7680
6+ $34.9873 $209.9238
8+ $33.8211 $270.5688
10+ $30.3224 $303.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention