Products specifications Report Issue?

Color Grey
Conductor Material Copper
Insulation Diameter 9.5504 mm
Insulation Material PU
Insulation Thickness 812.8 µm
Length 304.8 m
Maximum Operating Temperature 90 °C
Min Operating Temperature -30 °C
Number of Conductors 10
RoHS Compliant
Voltage 300 V
Wire/Cable Gauge 20 AWG
Wire/Cable Type Multi-Conductor
Win Source Part Number 1011505-25160 SL199
Categories Multiple Conductor Cables
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 25160 SL199 CAD Model

Description

The 1011505-25160 SL199 is a multi-conductor cable that comes in grey color and has a length of 304.8 m from Alpha Wire.

  • Color: Grey
  • Length: 304.8 m
  • Voltage: 300 V
  • Conductors: 10
  • Material: Copper
  • Insulation Material: PU
  • Insulation Diameter: 9.5504 mm
  • RoHS: Compliant
  • Operating Temperature Range: -30 °C to 90 °C

You May Also Be Interested in

Alpha Wire
Ae Tray Cable, M3881 Black Bulk Ft 30CDR12AWG (7/.0305)
Need more? Email Us
ECAD model for M3881 BK199
TE Connectivity
55PC CABLE / High Performance Cable Multi
Need more? Email Us
ECAD model for 55PC1123-18-6/9-9CS3053
Alpha Wire
CABLE 70COND 22AWG SHLD 500' / 70 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)
Need more? Email Us
ECAD model for 5110/70C SL002
Belden Inc.
MULTI-PAIR 4COND 24AWG CHRM 100'
Need more? Email Us
ECAD model for 8102 060100
HARTING
CABLE 4COND 22AWG GREEN SHLD 50M
Need more? Email Us
ECAD model for 09456000142
Alpha Wire
CABLE 15COND 24AWG SHLD 100'
Need more? Email Us
ECAD model for M5503 SL005
HARTING
CABLE 4COND 22AWG BLK SHLD 50M
Need more? Email Us
ECAD model for 09456000145
Alpha Wire
CABLE 10COND 20AWG SHLD 100' / 10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)
Need more? Email Us
ECAD model for M4666 SL005
TE Connectivity
55A CABLE/SINGLE WALL
Need more? Email Us
ECAD model for 55A1121-22-6/9-9F871

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention